Integrated Device Technology Octal Transparent Latch 74FCT373ATPYG8

Description
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )
Request a Quote Datasheet
Description
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal Transparent Latch - 74FCT373ATPYG8 - Integrated Device Technology
San Jose, CA, USA
Octal Transparent Latch
74FCT373ATPYG8
Octal Transparent Latch 74FCT373ATPYG8
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )

The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74FCT373ATPYG8
137955-74FCT373ATPYG8
Logic - Logic - Latches - 74FCT373ATPYG8 137955-74FCT373ATPYG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137955-74FCT373ATPYG 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 137955-74FCT373ATPYG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Latches Logic Latches
Product Number 74FCT373ATPYG8 137955-74FCT373ATPYG8
Product Name Octal Transparent Latch Logic - Logic - Latches - 74FCT373ATPYG8
Supply Voltage 5V 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP 20-SSOP; SOP; SSOP
Number of Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACTQ573QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54LS279A Quadruple /S-/R Latches - 7601801FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
4 suppliers
Latches - 74LVC162373ADL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Latches - IDT74FCT2573TQ - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SSOP (0.154\", 3.90mm Width); SOP; SSOP
View Details
2 suppliers