Texas Instruments Integrated Circuits (ICs) - Logic - Latches 54LS259FMQB

Description
D LATCH, LS SERIES TTL
Datasheet
Description
D LATCH, LS SERIES TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 54LS259FMQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
54LS259FMQB
Integrated Circuits (ICs) - Logic - Latches 54LS259FMQB
D LATCH, LS SERIES TTL

D LATCH, LS SERIES TTL

Supplier's Site
Latches - 54LS259FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Complementary 16-CFlatPack

D-Type, Addressable 1 Channel 1:8 IC Complementary 16-CFlatPack

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 54LS259FMQB 54LS259FMQB
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HCT573F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Octal D-type transparent latch; 3-state - 74AHCT573BQ-Q100X - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Fast CMOS Octal Transparent Latch - 5962-9221703MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details