Rochester Electronics Logic - Latches 74F573PC

Description
BUS DRIVER
Datasheet
Description
BUS DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74F573PC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74F573PC
Logic - Latches 74F573PC
BUS DRIVER

BUS DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74F573PC
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
Octal D-type transparent latch; 3-state - 74HCT573BQ-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HC563N,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221702MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details