Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches 74FCT162373TPA

Description
FAST 16-BIT TRANSPARENT LATCHES
Datasheet
Description
FAST 16-BIT TRANSPARENT LATCHES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74FCT162373TPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162373TPA
Integrated Circuits (ICs) - Logic - Latches 74FCT162373TPA
FAST 16-BIT TRANSPARENT LATCHES

FAST 16-BIT TRANSPARENT LATCHES

Supplier's Site
Latches - 74FCT162373TPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74FCT162373TPA 74FCT162373TPA
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Octal D-type transparent latch; 3-state - 74HC373BQ-Q100,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573CTLB - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details