Series 2499E/372E units are primarily designed to protect single entry [man] door areas and areas with limited access. These horizontal hanging style models are ideal for use where flying insect populations are low to moderate.
| Series 2499E/372E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | United States |
| Aluminized Steel | 2499EDGA |
| Stainless Steel | 2499EDGS |
| Metal Finish | Canada |
| Aluminized Steel | 372ECBDGA |
| Stainless Steel | 372ECBDGS |
| Black Light Lamps | 24 BL Unfiltered and 24B BLB Filtered |
| Gross Weight of Specific Models | Aluminized Steel = 32 lb / 14.6 kg Stainless Steel = 33 lb / 15 kg |
| Unit Dimensions | 31.5" Wide X 12.0" High X 8.25" Deep (800.0 mm Wide X 305.0 mm High X 210.0 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 2499E |