Image Supply, Inc. aero® Wasp & Hornet Killer - 16 oz. WASP

Description
This fast acting, non-conductive wasp & hornet killer shoots a 16 foot stream. Dielectric Breakdown Voltage: 40.1 KV by ASTM Test Method D-877. 0.2% tetramethrin & 0.125% D-Phenothrin. USDA: F2; NSF listed. Can be used both indoors (attics & other places where nests are built) and outdoors on wasp & hornet nests. 16 oz., 12/cs
Description
This fast acting, non-conductive wasp & hornet killer shoots a 16 foot stream. Dielectric Breakdown Voltage: 40.1 KV by ASTM Test Method D-877. 0.2% tetramethrin & 0.125% D-Phenothrin. USDA: F2; NSF listed. Can be used both indoors (attics & other places where nests are built) and outdoors on wasp & hornet nests. 16 oz., 12/cs

Suppliers

Company
Product
Description
Supplier Links
aero® Wasp & Hornet Killer - 16 oz. - WASP - Image Supply, Inc.
Lumberton, NC, USA
aero® Wasp & Hornet Killer - 16 oz.
WASP
aero® Wasp & Hornet Killer - 16 oz. WASP
This fast acting, non-conductive wasp & hornet killer shoots a 16 foot stream. Dielectric Breakdown Voltage: 40.1 KV by ASTM Test Method D-877. 0.2% tetramethrin & 0.125% D-Phenothrin. USDA: F2; NSF listed. Can be used both indoors (attics & other places where nests are built) and outdoors on wasp & hornet nests. 16 oz., 12/cs

This fast acting, non-conductive wasp & hornet killer shoots a 16 foot stream. Dielectric Breakdown Voltage: 40.1 KV by ASTM Test Method D-877. 0.2% tetramethrin & 0.125% D-Phenothrin. USDA: F2; NSF listed. Can be used both indoors (attics & other places where nests are built) and outdoors on wasp & hornet nests.

16 oz., 12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Pest Control Products and Equipment
Product Number WASP
Product Name aero® Wasp & Hornet Killer - 16 oz.
Unlock Full Specs
to access all available technical data

Similar Products