The Series 1894E from Insect-O-Cutor is an energy-efficient flying insect electrocution device designed for use in food handling areas where traditional models may not be permitted. It features a scatterproof design that minimizes the risk of insect particles escaping, making it suitable for environments requiring strict hygiene standards. The unit operates on a primary voltage of 220 volts and a frequency of 50 hertz, with a secondary voltage of 5000 volts and a current output of 10.0 mA. This model includes a top-hinged safety guard with a soft gasket seal and Dual-Lock fasteners, ensuring secure closure during operation. It is equipped with a safety switch that interrupts electrical current when servicing is required. The internal metal insect collection drawer is designed to prevent insect escape and particle fallout, enhancing its effectiveness in maintaining cleanliness. The Series 1894E is portable, allowing for easy relocation, and can be mounted horizontally on walls or placed on counters. It is constructed from either aluminized steel or stainless steel, with a gross weight of 23 lbs (10.4 kg) for the aluminized version and 24 lbs (10.9 kg) for the stainless steel version. The unit dimensions are 23.5 inches wide, 12.5 inches high, and 5.25 inches deep. It is certified by Intertek Testing Services (ETL) and the Canadian Standards Association (CSA), ensuring compliance with safety standards.
| Series 1894E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | United States |
| Aluminized Steel | 1894EDGA |
| Stainless Steel | 1894EDGS |
| Metal Finish | Canada |
| Aluminized Steel | 1894ECBDGA |
| Black Light Lamps | 18 BL Unfiltered and 18B BLB Filtered |
| Gross Weight of Specific Models | Aluminized Steel = 23 lb / 10.4 kg Stainless Steel = 24 lb / 10.9 kg |
| Unit Dimensions | 23.5" Wide X 12.5" High X 5.25" Deep (596.9 mm Wide X 317.5 mm High X 133.4 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 1894E |