Series 994E (using 18" lamps) will adequately protect areas of limited size; i.e., corridors, vestibules, lobbies, small waiting rooms, laboratories, etc.
| Series 994E | |
|---|---|
| Energy Efficient Model Numbers | |
| Metal Finish | |
| Beige Textured | 994EDG |
| Aluminized Steel | 994EDGA |
| Stainless Steel | 994EDGS |
| Black Light Lamps | 18 BL Unfiltered and 18B BLB Filtered |
| Gross Weight of Specific Models | Beige Textured = 25 lb / 11.4 kg Aluminized Steel = 25 lb / 11.4 kg Stainless Steel = 28 lb / 12.7 kg |
| Unit Dimensions | 13.25" Wide X 27.0" High X 5.25" Deep (337.0 mm Wide X 686.0 mm High X 134.0 mm Deep) |
| Insect-O-Cutor | |
|---|---|
| Product Category | Pest Control Products and Equipment |
| Product Number | Series 994E |