Innovative Sensor Technology IST USA Division Humidity Sensors P14 2FW Thermo

Description
The IST AG P14 2FW Thermo was designed especially for dew point applications and humidity generators. The favorable one-chip solution consists of a capacitive humidity sensor, based on the standard P14 sensor, together with a heating element, which, at the same time, works as a valid Pt100 sensor. The sensor achieves outstanding measurement accuracy due to the optimal thermal coupling which enables a fast recovery time. Due to heating from the Pt100, humidity is quickly released and enables fast re-measurements after condensation. Furthermore, the Pt100 sensor heats out gases or vapors from the polymer, which might cause a drift of the humidity signal. The sensor is capable of measuring 0 % RH to 100 % RH (maximal dew point +85 °C) with a capacitance of 150 pF ±50 pF (at 30 % RH and +23 °C) and operates within a temperature range of -50 °C to +150 °C. Further advantages of the P14 2FW Thermo capacitive RH sensor include: Fast recovery time Heating of humidity sensor (humidity sensor and heater on one chip) Temperature measurement on-chip Very low drift Wide temperature range High humidity stability Condensation resistance High chemical resistance Customer specific sensor available upon request The IST AG P14 2FW Thermo capacitive RH sensor is available with Ni/Au-flat wire as standard configuration.
Request a Quote
Description
The IST AG P14 2FW Thermo was designed especially for dew point applications and humidity generators. The favorable one-chip solution consists of a capacitive humidity sensor, based on the standard P14 sensor, together with a heating element, which, at the same time, works as a valid Pt100 sensor. The sensor achieves outstanding measurement accuracy due to the optimal thermal coupling which enables a fast recovery time. Due to heating from the Pt100, humidity is quickly released and enables fast re-measurements after condensation. Furthermore, the Pt100 sensor heats out gases or vapors from the polymer, which might cause a drift of the humidity signal. The sensor is capable of measuring 0 % RH to 100 % RH (maximal dew point +85 °C) with a capacitance of 150 pF ±50 pF (at 30 % RH and +23 °C) and operates within a temperature range of -50 °C to +150 °C. Further advantages of the P14 2FW Thermo capacitive RH sensor include: Fast recovery time Heating of humidity sensor (humidity sensor and heater on one chip) Temperature measurement on-chip Very low drift Wide temperature range High humidity stability Condensation resistance High chemical resistance Customer specific sensor available upon request The IST AG P14 2FW Thermo capacitive RH sensor is available with Ni/Au-flat wire as standard configuration.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors P14 2FW Thermo
The IST AG P14 2FW Thermo was designed especially for dew point applications and humidity generators. The favorable one-chip solution consists of a capacitive humidity sensor, based on the standard P14 sensor, together with a heating element, which, at the same time, works as a valid Pt100 sensor. The sensor achieves outstanding measurement accuracy due to the optimal thermal coupling which enables a fast recovery time. Due to heating from the Pt100, humidity is quickly released and enables fast re-measurements after condensation. Furthermore, the Pt100 sensor heats out gases or vapors from the polymer, which might cause a drift of the humidity signal. The sensor is capable of measuring 0 % RH to 100 % RH (maximal dew point +85 °C) with a capacitance of 150 pF ±50 pF (at 30 % RH and +23 °C) and operates within a temperature range of -50 °C to +150 °C. Further advantages of the P14 2FW Thermo capacitive RH sensor include: Fast recovery time Heating of humidity sensor (humidity sensor and heater on one chip) Temperature measurement on-chip Very low drift Wide temperature range High humidity stability Condensation resistance High chemical resistance Customer specific sensor available upon request The IST AG P14 2FW Thermo capacitive RH sensor is available with Ni/Au-flat wire as standard configuration.

The IST AG P14 2FW Thermo was designed especially for dew point applications and humidity generators. The favorable one-chip solution consists of a capacitive humidity sensor, based on the standard P14 sensor, together with a heating element, which, at the same time, works as a valid Pt100 sensor. The sensor achieves outstanding measurement accuracy due to the optimal thermal coupling which enables a fast recovery time. Due to heating from the Pt100, humidity is quickly released and enables fast re-measurements after condensation. Furthermore, the Pt100 sensor heats out gases or vapors from the polymer, which might cause a drift of the humidity signal. The sensor is capable of measuring 0 % RH to 100 % RH (maximal dew point +85 °C) with a capacitance of 150 pF ±50 pF (at 30 % RH and +23 °C) and operates within a temperature range of -50 °C to +150 °C.

Further advantages of the P14 2FW Thermo capacitive RH sensor include:

  • Fast recovery time
  • Heating of humidity sensor (humidity sensor and heater on one chip)
  • Temperature measurement on-chip
  • Very low drift
  • Wide temperature range
  • High humidity stability
  • Condensation resistance
  • High chemical resistance
  • Customer specific sensor available upon request

The IST AG P14 2FW Thermo capacitive RH sensor is available with Ni/Au-flat wire as standard configuration.

Supplier's Site

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Moisture Meters
Product Number P14 2FW Thermo
Product Name Humidity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Modules - HYT 939 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
View Details
Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 302 F (-40 to 150 C)
Digital Outputs Capacitance
View Details
Humidity, Moisture Sensors - 2952-P142FWTHERMO_5(P0K1)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Humidity Sensors - P14-W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
View Details