P0K1.202.3FW.B.007 is a platinum RTD sensor for low to medium temperature measurements, featuring a 100 Ω nominal resistance at 0 °C with a 3850 ppm/K characteristic curve. It has a compact 2 × 2 × 0.65 mm chip size and is mounted with 7 mm long Ni-flat wires coated in gold, suitable for soldering, welding, or crimping. The device meets IEC 60751 tolerance class F0.3, offers long-term stability under 0.04% at 1000 hours at maximum operating temperature, and is ESD-optimized per IEC/EN 61000-4-2. Operating temperature range is -200 °C to +300 °C, with low self-heating and excellent long-term stability.
Thin-film platinum, ESD-optimized, 100 Ohm RTD component
Platinum sensor with flat Gold-coated Nickel wires with long-term stability and low self-heating
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | P0K1.202.3FW.B.007 |
| Product Name | Pt100 (202) class F0.3 with flat wires, with optimized ESD design |
| Operating Temperature | -328 to 572 F (-200 to 300 C) |