Innovative Sensor Technology IST USA Division Pt1000 (202) class F0.15 with Ni/Au wires, with optimized ESD design P1K0.202.3W.A.010

Description
Thin-film platinum, ESD-optimized, 1000 Ohm RTD component with 10 mm Ni/Au-wire Temperature sensor Pt1000, range -200 °C to +300 °C, 1.8 x 2.0 mm, 10 mm wires
Request a Quote Datasheet
Description
Thin-film platinum, ESD-optimized, 1000 Ohm RTD component with 10 mm Ni/Au-wire Temperature sensor Pt1000, range -200 °C to +300 °C, 1.8 x 2.0 mm, 10 mm wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pt1000 (202) class F0.15 with Ni/Au wires, with optimized ESD design - P1K0.202.3W.A.010 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Pt1000 (202) class F0.15 with Ni/Au wires, with optimized ESD design
P1K0.202.3W.A.010
Pt1000 (202) class F0.15 with Ni/Au wires, with optimized ESD design P1K0.202.3W.A.010
Thin-film platinum, ESD-optimized, 1000 Ohm RTD component with 10 mm Ni/Au-wire Temperature sensor Pt1000, range -200 °C to +300 °C, 1.8 x 2.0 mm, 10 mm wires

Thin-film platinum, ESD-optimized, 1000 Ohm RTD component with 10 mm Ni/Au-wire

Temperature sensor Pt1000, range -200 °C to +300 °C, 1.8 x 2.0 mm, 10 mm wires

Supplier's Site Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Resistive Temperature Devices (RTD) Elements
Product Number P1K0.202.3W.A.010
Product Name Pt1000 (202) class F0.15 with Ni/Au wires, with optimized ESD design
Operating Temperature -328 to 572 F (-200 to 300 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD (Resistance Temperature Detector) - 2952-ND1K0.520.2FW.B.007-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -76 to 392 F (-60 to 200 C)
Technology (Nickel)
View Details
Pt1000 class F0.15 up to 600 °C with optimized ESD design - P1K0.202.6W.A.007 - Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Nominal Resistance 1000 R0 @ 0° C
Technology (Platinum)
View Details
2 suppliers
RTD (Resistance Temperature Detector) - 2952-P1K0.232.6W.Y.010-153765-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details
Pt100 class F0.15 up to 600 °C with optimized ESD design - P0K1.202.6W.A.007 - Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Nominal Resistance 100 R0 @ 0° C
Technology Thin Film; (Platinum)
View Details
2 suppliers