Innovative Sensor Technology IST USA Division Pt100 class F0.3 up to 200 °C in round housing P0K1.281.2K.B.150.R.S

Description
Round-housed thin-film RTD component, temperature range -50 °C to +200 °C, Ø 2.8 mm, stranded wires Platinum temperature sensor 100 Ω in round housing, 150 mm stranded wires, ends stripped 4 mm
Request a Quote
Description
Round-housed thin-film RTD component, temperature range -50 °C to +200 °C, Ø 2.8 mm, stranded wires Platinum temperature sensor 100 Ω in round housing, 150 mm stranded wires, ends stripped 4 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Platinum temperature sensor with round ceramic housing for low-temperature applications, operating from -50 °C to +200 °C, with nominal resistance of 100 Ω at 0 °C and a characteristic curve of 3850 ppm/K. The sensor meets IEC 60751 F0.3 tolerance class, has dimensions of 2.8 mm diameter by 13.0 mm length, and features 150 mm long stranded Cu/Ag wires with PTFE insulation and 4 mm stripped ends. Long-term stability is less than 0.04% at 1000 hours at maximum operating temperature. Recommended applied current is 1 mA at 100 Ω.

Datasheet Summary
Powered by GS/AI

Platinum temperature sensor with round ceramic housing for low-temperature applications, operating from -50 °C to +200 °C, with nominal resistance of 100 Ω at 0 °C and a characteristic curve of 3850 ppm/K. The sensor meets IEC 60751 F0.3 tolerance class, has dimensions of 2.8 mm diameter by 13.0 mm length, and features 150 mm long stranded Cu/Ag wires with PTFE insulation and 4 mm stripped ends. Long-term stability is less than 0.04% at 1000 hours at maximum operating temperature. Recommended applied current is 1 mA at 100 Ω.

Suppliers

Company
Product
Description
Supplier Links
Pt100 class F0.3 up to 200 °C in round housing - P0K1.281.2K.B.150.R.S - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Pt100 class F0.3 up to 200 °C in round housing
P0K1.281.2K.B.150.R.S
Pt100 class F0.3 up to 200 °C in round housing P0K1.281.2K.B.150.R.S
Round-housed thin-film RTD component, temperature range -50 °C to +200 °C, Ø 2.8 mm, stranded wires Platinum temperature sensor 100 Ω in round housing, 150 mm stranded wires, ends stripped 4 mm

Round-housed thin-film RTD component, temperature range -50 °C to +200 °C, Ø 2.8 mm, stranded wires

Platinum temperature sensor 100 Ω in round housing, 150 mm stranded wires, ends stripped 4 mm

Supplier's Site Datasheet
RTD (Resistance Temperature Detector) - 2952-P0K1.281.2K.B.150.R.S-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
2952-P0K1.281.2K.B.150.R.S-ND
RTD (Resistance Temperature Detector) 2952-P0K1.281.2K.B.150.R.S-ND
RTD Platinum (Pt) 3850ppm/°C Probe

RTD Platinum (Pt) 3850ppm/°C Probe

Buy Now Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number P0K1.281.2K.B.150.R.S 2952-P0K1.281.2K.B.150.R.S-ND
Product Name Pt100 class F0.3 up to 200 °C in round housing RTD (Resistance Temperature Detector)
Operating Temperature -58 to 392 F (-50 to 200 C) -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD (Resistance Temperature Detector) - 2952-PW1K0.216.7W.A.007-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details
Pt100 class F0.3 with Pt/Ni wire with ESD-optimized design - P0K1.520.6W.B.010.S - Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
SMD Pt100 0805 2ST F0.3 - P0K1.0805.2ST.B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 302 F (-50 to 150 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
2 suppliers
RTD (Resistance Temperature Detector) - 2952-P0K1.202.6W.B.010-155764-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details