Infinity Tapes, LLC Polypropylene/BOPP Release Liners PP401.6

Description
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy Release Properties (UV Cured Silicones) Standard Printing (Remove Liner To Expose Adhesive) Bilingual And Trilingual Standard Print Available Custom Printing Colored Printing - Red, Blue, Black, or Custom Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths: Slit From 1/2" To 48" Flat Roll Lengths: Up To 16,400' Spool Lengths: Up To 40,000'
Description
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy Release Properties (UV Cured Silicones) Standard Printing (Remove Liner To Expose Adhesive) Bilingual And Trilingual Standard Print Available Custom Printing Colored Printing - Red, Blue, Black, or Custom Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths: Slit From 1/2" To 48" Flat Roll Lengths: Up To 16,400' Spool Lengths: Up To 40,000'

Suppliers

Company
Product
Description
Supplier Links
Polypropylene/BOPP Release Liners - PP401.6 - Infinity Tapes, LLC
Lawrence, MA, USA
Polypropylene/BOPP Release Liners
PP401.6
Polypropylene/BOPP Release Liners PP401.6
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy Release Properties (UV Cured Silicones) Standard Printing (Remove Liner To Expose Adhesive) Bilingual And Trilingual Standard Print Available Custom Printing Colored Printing - Red, Blue, Black, or Custom Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths: Slit From 1/2" To 48" Flat Roll Lengths: Up To 16,400' Spool Lengths: Up To 40,000'

Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating

ATTRIBUTES

  • Available In Clear, Clear Printed, White, Metalized (Anti-static)
  • Higher Temperature Resistance Than Hdpe
  • Compatible With Wide Variety Of Adhesives
  • Superior Easy Release Properties (UV Cured Silicones)
  • Standard Printing (Remove Liner To Expose Adhesive)
  • Bilingual And Trilingual Standard Print Available
  • Custom Printing
  • Colored Printing - Red, Blue, Black, or Custom
  • Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s)
  • Widths: Slit From 1/2" To 48"
  • Flat Roll Lengths: Up To 16,400'
  • Spool Lengths: Up To 40,000'
Supplier's Site

Technical Specifications

  Infinity Tapes, LLC
Product Category Release Liners
Product Number PP401.6
Product Name Polypropylene/BOPP Release Liners
Liner Type Polypropylene/BOPP
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Skived PTFE Film - DW2000 - DeWAL
Specs
Liner Type Film; Flouropolymer
Width 305 to 1219 mm (12 to 48 inches)
Thickness 0.0127 to 0.5080 mm (5.00E-4 to 0.0200 inches)
View Details
Polyester/PET Release Liners - PET901 Metalized - Infinity Tapes, LLC
Specs
Liner Type Polyester/PET
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details