Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LD V50 TLS810B1LD V50

Description
The TLS810B1LD V50 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. This product is available in new 3.3mm * 3.3mm leadless automotive package (TSON10) with improved optical inspection. With an input voltage range of 2.75V to 42V and ultra low quiescent of only 5.5μA the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810B1LDV50 is available in 5.0V output voltage version with an accuracy of 2% and output current capability up to 100mA. It is stable with only a small ceramic capacitor of 1μF at the output. The device can be switched on and off by the Enable feature leading to a current consumption of less than 1μA. With extended operating range down to 2.75V, TLS810B1LDV50 is also suitable to supply automotive systems operating during cranking condition. TLS810B1LDV50 includes internal protection features like output current limitation and overtemperature shutdown. Summary of Features Wide Input Voltage Range: 2.75V to 42 V 100 mA Current Capability Fixed Output: 5V Ultra Low Quiescent Current: 5.5μA Low Dropout Voltage: 250 mV @ 100mA Enable feature Very low Shutdown Current: < 1μA Stable with 1μF Output Capacitor Stable with Aluminium, Tantalum or Ceramic Output Current Limit Protection Overtemperature Protection PG-TSON-10 package Wide temperature range: -40°C < T j < 150°C Green Product (RoHS compliant) AEC Qualified Benefits Designed for harsh automotive environment: excellent transient robustness => lower input filtering cost Cost optimized ceramic output capacitance => 1µF Suitable for cranking (stop & start) => 2.75V input & very low dropout Energy efficiency: Save battery resources in stand-by with ultra low quiescent curre Potential Applications Application with direct battery connection and very low current consumption req. Body computer Infotainment, Alarm, Dashboard RKE, immobilizer, gateway Applications Automotive body control module (BCM) Automotive secondary power distribution unit Seat control module Designers who used this product also designed with BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BSS308PE | Small signal/small power MOSFET IPD90P04P4L-04 | Automotive MOSFET TLE9252VLC | Automotive CAN transceivers TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BSS308PE | Small signal/small power MOSFET IPD90P04P4L-04 | Automotive MOSFET TLE9252VLC | Automotive CAN transceivers TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 Family Overview For an overview of other available options in this family please click here.
Request a Quote
Description
The TLS810B1LD V50 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. This product is available in new 3.3mm * 3.3mm leadless automotive package (TSON10) with improved optical inspection. With an input voltage range of 2.75V to 42V and ultra low quiescent of only 5.5μA the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810B1LDV50 is available in 5.0V output voltage version with an accuracy of 2% and output current capability up to 100mA. It is stable with only a small ceramic capacitor of 1μF at the output. The device can be switched on and off by the Enable feature leading to a current consumption of less than 1μA. With extended operating range down to 2.75V, TLS810B1LDV50 is also suitable to supply automotive systems operating during cranking condition. TLS810B1LDV50 includes internal protection features like output current limitation and overtemperature shutdown. Summary of Features Wide Input Voltage Range: 2.75V to 42 V 100 mA Current Capability Fixed Output: 5V Ultra Low Quiescent Current: 5.5μA Low Dropout Voltage: 250 mV @ 100mA Enable feature Very low Shutdown Current: < 1μA Stable with 1μF Output Capacitor Stable with Aluminium, Tantalum or Ceramic Output Current Limit Protection Overtemperature Protection PG-TSON-10 package Wide temperature range: -40°C < T j < 150°C Green Product (RoHS compliant) AEC Qualified Benefits Designed for harsh automotive environment: excellent transient robustness => lower input filtering cost Cost optimized ceramic output capacitance => 1µF Suitable for cranking (stop & start) => 2.75V input & very low dropout Energy efficiency: Save battery resources in stand-by with ultra low quiescent curre Potential Applications Application with direct battery connection and very low current consumption req. Body computer Infotainment, Alarm, Dashboard RKE, immobilizer, gateway Applications Automotive body control module (BCM) Automotive secondary power distribution unit Seat control module Designers who used this product also designed with BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BSS308PE | Small signal/small power MOSFET IPD90P04P4L-04 | Automotive MOSFET TLE9252VLC | Automotive CAN transceivers TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BSS308PE | Small signal/small power MOSFET IPD90P04P4L-04 | Automotive MOSFET TLE9252VLC | Automotive CAN transceivers TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 Family Overview For an overview of other available options in this family please click here.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLS810B1LDV50 is a linear voltage regulator with a 5 V fixed output, capable of up to 100 mA load current and an ultra-low quiescent current of 5.5 µA. It operates from an input voltage range of 2.75 V to 42 V and has a typical dropout voltage of 200 mV at 100 mA. The device is available in a PG-TSON-10 package and includes enable functionality with shutdown current under 1 µA. Internal protection features include output current limitation and overtemperature shutdown. It is qualified for automotive applications per AEC-Q100 and is RoHS-compliant.

Datasheet Summary
Powered by GS/AI

The TLS810B1LDV50 is a linear voltage regulator with a 5 V fixed output, capable of up to 100 mA load current and an ultra-low quiescent current of 5.5 µA. It operates from an input voltage range of 2.75 V to 42 V and has a typical dropout voltage of 200 mV at 100 mA. The device is available in a PG-TSON-10 package and includes enable functionality with shutdown current under 1 µA. Internal protection features include output current limitation and overtemperature shutdown. It is qualified for automotive applications per AEC-Q100 and is RoHS-compliant.

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LD V50 - TLS810B1LD V50 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LD V50
TLS810B1LD V50
Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LD V50 TLS810B1LD V50
The TLS810B1LD V50 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. This product is available in new 3.3mm * 3.3mm leadless automotive package (TSON10) with improved optical inspection. With an input voltage range of 2.75V to 42V and ultra low quiescent of only 5.5μA the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810B1LDV50 is available in 5.0V output voltage version with an accuracy of 2% and output current capability up to 100mA. It is stable with only a small ceramic capacitor of 1μF at the output. The device can be switched on and off by the Enable feature leading to a current consumption of less than 1μA. With extended operating range down to 2.75V, TLS810B1LDV50 is also suitable to supply automotive systems operating during cranking condition. TLS810B1LDV50 includes internal protection features like output current limitation and overtemperature shutdown. Summary of Features Wide Input Voltage Range: 2.75V to 42 V 100 mA Current Capability Fixed Output: 5V Ultra Low Quiescent Current: 5.5μA Low Dropout Voltage: 250 mV @ 100mA Enable feature Very low Shutdown Current: < 1μA Stable with 1μF Output Capacitor Stable with Aluminium, Tantalum or Ceramic Output Current Limit Protection Overtemperature Protection PG-TSON-10 package Wide temperature range: -40°C < T j < 150°C Green Product (RoHS compliant) AEC Qualified Benefits Designed for harsh automotive environment: excellent transient robustness => lower input filtering cost Cost optimized ceramic output capacitance => 1µF Suitable for cranking (stop & start) => 2.75V input & very low dropout Energy efficiency: Save battery resources in stand-by with ultra low quiescent curre Potential Applications Application with direct battery connection and very low current consumption req. Body computer Infotainment, Alarm, Dashboard RKE, immobilizer, gateway Applications Automotive body control module (BCM) Automotive secondary power distribution unit Seat control module Designers who used this product also designed with BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BSS308PE | Small signal/small power MOSFET IPD90P04P4L-04 | Automotive MOSFET TLE9252VLC | Automotive CAN transceivers TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BSS308PE | Small signal/small power MOSFET IPD90P04P4L-04 | Automotive MOSFET TLE9252VLC | Automotive CAN transceivers TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch 1 2 Family Overview For an overview of other available options in this family please click here.

The TLS810B1LD V50 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current.

This product is available in new 3.3mm * 3.3mm leadless automotive package (TSON10) with improved optical inspection. With an input voltage range of 2.75V to 42V and ultra low quiescent of only 5.5μA the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810B1LDV50 is available in 5.0V output voltage version with an accuracy of 2% and output current capability up to 100mA. It is stable with only a small ceramic capacitor of 1μF at the output. The device can be switched on and off by the Enable feature leading to a current consumption of less than 1μA. With extended operating range down to 2.75V, TLS810B1LDV50 is also suitable to supply automotive systems operating during cranking condition. TLS810B1LDV50 includes internal protection features like output current limitation and overtemperature shutdown.


Summary of Features

  • Wide Input Voltage Range: 2.75V to 42 V
  • 100 mA Current Capability
  • Fixed Output: 5V
  • Ultra Low Quiescent Current: 5.5μA
  • Low Dropout Voltage: 250 mV @ 100mA
  • Enable feature
  • Very low Shutdown Current: < 1μA
  • Stable with 1μF Output Capacitor
  • Stable with Aluminium, Tantalum or Ceramic
  • Output Current Limit Protection
  • Overtemperature Protection
  • PG-TSON-10 package
  • Wide temperature range: -40°C < T j < 150°C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Designed for harsh automotive environment: excellent transient robustness => lower input filtering cost
  • Cost optimized ceramic output capacitance => 1µF
  • Suitable for cranking (stop & start) => 2.75V input & very low dropout
  • Energy efficiency: Save battery resources in stand-by with ultra low quiescent curre

Potential Applications

  • Application with direct battery connection and very low current consumption req.
  • Body computer
  • Infotainment, Alarm, Dashboard
  • RKE, immobilizer, gateway

Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Seat control module

Designers who used this product also designed with


  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSS308PE |
    Small signal/small power MOSFET
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • TLE9252VLC |
    Automotive CAN transceivers
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSS308PE |
    Small signal/small power MOSFET
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • TLE9252VLC |
    Automotive CAN transceivers
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch

1
2

Family Overview


For an overview of other available options in this family please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS810B1LD V50
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LD V50
Package Type Other; PG-TSON-10
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE4699E - TLE4699E - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744D V50 - TLE42744D V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4250-2G - TLE4250-2G - Infineon Technologies AG
Specs
Package Type Other; PG-SCT595-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details