Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE7270-2E TLE7270-2E

Description
Due to its integrated reset circuitry featuring power on timing and output voltage monitoring the IC is well suited as µ-controller supply. The sophisticated design allows to achieve stable operation even with ceramic output capacitors down to 470 nF. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLE7270-2 can be also used in all other applications requiring a stabilized 5 V voltage. Summary of Features Ultra Low Current Consumption 20 µA Output Voltage 5 V ±2% Output Current up to 300 mA Power On and Undervoltage Reset Reset Low Down to V Q = 1 V Very Low Dropout Voltage Output Current Limitation Overtemperature Shutdown Wide Temperature Range From 40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Wide input operation and temperature range Very low quiescent current stable with 470nF ceramic capacitor Very low dropout Potential Applications Automotive general Low power standby systems
Request a Quote Datasheet
Description
Due to its integrated reset circuitry featuring power on timing and output voltage monitoring the IC is well suited as µ-controller supply. The sophisticated design allows to achieve stable operation even with ceramic output capacitors down to 470 nF. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLE7270-2 can be also used in all other applications requiring a stabilized 5 V voltage. Summary of Features Ultra Low Current Consumption 20 µA Output Voltage 5 V ±2% Output Current up to 300 mA Power On and Undervoltage Reset Reset Low Down to V Q = 1 V Very Low Dropout Voltage Output Current Limitation Overtemperature Shutdown Wide Temperature Range From 40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Wide input operation and temperature range Very low quiescent current stable with 470nF ceramic capacitor Very low dropout Potential Applications Automotive general Low power standby systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE7270-2E - TLE7270-2E - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE7270-2E
TLE7270-2E
Power - Power Supply ICs - OPTIREG™ linear - TLE7270-2E TLE7270-2E
Due to its integrated reset circuitry featuring power on timing and output voltage monitoring the IC is well suited as µ-controller supply. The sophisticated design allows to achieve stable operation even with ceramic output capacitors down to 470 nF. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLE7270-2 can be also used in all other applications requiring a stabilized 5 V voltage. Summary of Features Ultra Low Current Consumption 20 µA Output Voltage 5 V ±2% Output Current up to 300 mA Power On and Undervoltage Reset Reset Low Down to V Q = 1 V Very Low Dropout Voltage Output Current Limitation Overtemperature Shutdown Wide Temperature Range From 40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Wide input operation and temperature range Very low quiescent current stable with 470nF ceramic capacitor Very low dropout Potential Applications Automotive general Low power standby systems

Due to its integrated reset circuitry featuring power on timing and output voltage monitoring the IC is well suited as µ-controller supply. The sophisticated design allows to achieve stable operation even with ceramic output capacitors down to 470 nF. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and overtemperature conditions by the implemented output current limitation and the overtemperature shutdown circuit. The TLE7270-2 can be also used in all other applications requiring a stabilized 5 V voltage.


Summary of Features

  • Ultra Low Current Consumption 20 µA
  • Output Voltage 5 V ±2%
  • Output Current up to 300 mA
  • Power On and Undervoltage Reset
  • Reset Low Down to V Q = 1 V
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Overtemperature Shutdown
  • Wide Temperature Range From 40 °C up to 150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Wide input operation and temperature range
  • Very low quiescent current stable with 470nF ceramic capacitor
  • Very low dropout

Potential Applications

  • Automotive general
  • Low power standby systems
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE7270-2E
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE7270-2E
Package Type Other; PG-SSOP-14
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH N-CHAN 1:1 TO220-7 - 376-BTS500801TMCATMA1 - Utmel Electronic Limited
Specs
Package Type TO-220; Other; TO-220-7 (Formed Leads)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850F3TUV33 - TLS850F3TUV33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-7
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - LTC2946IDE-1#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; DFN16
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS810A1LDV50 - TLS810A1LDV50 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details