The TLI493D-A2B6 is a low-power 3D Hall sensor with an I2C interface designed for magnetic position sensing in applications such as joysticks, gimbals, and white goods. It is packaged in a PG-TSOP6-6-8 case and operates over a temperature range of -40°C to 105°C with a supply voltage of 2.8V to 3.5V. The device offers 12-bit resolution for three magnetic field axes and a 10-bit temperature sensor, supports programmable flux resolution down to 65µT, and consumes 7nA in power-down mode. It features an interrupt signal for microcontroller triggering and includes X-Y angular measurement mode.
Win Source Part Number: 1099787-TLI493DA2B6H
Category: Sensors, Transducers>Magnetic
Series: TLI
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Programmable
Polarization: South Pole
Current - Supply (Max): 5mA
Voltage - Supply: 2.8V ~ 3.5V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: PG-TSOP6-6-8
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Alternative Parts (Cross-Reference): TLI493DA2B6HTSA1TLI4
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLI493DA2B6HTSA1DKR,
Base Product Number: TLI493
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1099787-TLI493DA2B6HTSA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |