Aratas America LLC G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) G3VM-41UR11

Description
A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with Low Output Capacitance and Low ON Resistance Load voltage: 40 V or 50 V G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with Low Output Capacitance and Low ON Resistance Load voltage: 40 V or 50 V G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) - G3VM-41UR11 - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R)
G3VM-41UR11
G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R) G3VM-41UR11
A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with Low Output Capacitance and Low ON Resistance Load voltage: 40 V or 50 V G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω High Ambient operating temperature: -40°C to +110°C

A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with
Low Output Capacitance and
Low ON Resistance

  • Load voltage: 40 V or 50 V
  • G3VM-41UR12: Low C × R = 4.5 pF·Ω, COFF (standard) = 0.3 pF, RON (standard) = 15 Ω
  • G3VM-41UR10: Low C × R = 5.4 pF·Ω, COFF (standard) = 0.45 pF, RON (standard) = 12 Ω
  • G3VM-41UR11: Low C × R = 4.9 pF·Ω, COFF (standard) = 0.7 pF, RON (standard) = 7 Ω
  • G3VM-41UR4: Low C × R = 10 pF·Ω, COFF (standard) = 5 pF, RON (standard) = 2Ω
  • G3VM-51UR: Low C × R = 12 pF·Ω, COFF (standard) = 12 pF, RON (standard) = 1 Ω
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Solid State Relays
Product Number G3VM-41UR11
Product Name G3VM-41UR□/51UR MOS FET Relays VSON, Low-output-capacitance and Low-ON-resistance Type (with Low C × R)
Operating Temp -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid State Relays - Z2075TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Electronic Surplus - G3VM-402F - 1176497-G3VM-402F - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
4 suppliers