Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240930-PVU414S-TPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
SSR RELAY SPST-NO 140MA 0-400V
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 140MA 0-400V
Solid State Relays - PCB Mount 400V 1 Form A Photo Voltaic Relay
MOSFET RELAY, SPST-NO, 0.14A, 400V, SMD; Contact Configuration:SPST-N
SSR RELAY SPST-NO 140MA 0-400V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1240930-PVU414S-TPBF | 448-PVU414S-TPBFCT-ND | PVU414S-TPBF | 49AC0429 | PVU414S-TPBF |
| Product Name | Solid State Relays - PVU414S-TPBF | Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Configuration Infineon | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC |