Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ PMIC - TLF35585QVS01 TLF35585QVS01

Description
The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from microcontroller load steps and acts as tracking-source for the two-independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications. Multiple safety features enable easy realization of ASIL D together with various microcontrollers. The OPTIREGTM TLF35585QVS01 PMIC comes in small VQFN – 48 packages capable of automated optical inspection (AOI). The package is thermally enhanced, fully AEC – Q100 Grade 0 qualified and capable to go beyond that. The OPTIREGTM PMIC TLF35585 is a robust, safe and reliable supply companion for AURIXTM microcontrollers for a dependable system and enables the highest safety standard at system level when combined with AURIXTM microcontrollers TC2xx and TC3xx. To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here. Summary of Features Pre-/post-regulator concept: boost & buck / LDOs & trackers for Microcontroller (main, ADC / reference, Stand-by) Transceivers Sensors Integration of functional safety (features supporting ASIL – D) Voltage – and error – monitoring Flexible watchdogs Safe state controller with 2 outputs BIST Flexible Wake – up timer with read out capability Benefits Efficiency and flexibility Extended mission profile (Grade 0) Enables ASIL D on system level Wide and flexible feature set Potential Applications Electric Drivetrain Traction inverter Battery management system DC/DC conversion On Board – charger Chassis Electric power steering Braking ADAS Domain / zone controller Sensor fusion Powertrain Engine management system Transmission Transfer case Domain controller Family Overview For different output current variants please click here. Applications Automotive high-voltage battery management system (BMS) Body electronics and power distribution Electric power steering (EPS) EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with BSL215C | Dual MOSFET TLE4968-1M | Magnetic switches BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC80N04S6N036 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9180D-21QK | Gate driver ICs SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET TLE4968-1M | Magnetic switches BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC80N04S6N036 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from microcontroller load steps and acts as tracking-source for the two-independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications. Multiple safety features enable easy realization of ASIL D together with various microcontrollers. The OPTIREGTM TLF35585QVS01 PMIC comes in small VQFN – 48 packages capable of automated optical inspection (AOI). The package is thermally enhanced, fully AEC – Q100 Grade 0 qualified and capable to go beyond that. The OPTIREGTM PMIC TLF35585 is a robust, safe and reliable supply companion for AURIXTM microcontrollers for a dependable system and enables the highest safety standard at system level when combined with AURIXTM microcontrollers TC2xx and TC3xx. To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here. Summary of Features Pre-/post-regulator concept: boost & buck / LDOs & trackers for Microcontroller (main, ADC / reference, Stand-by) Transceivers Sensors Integration of functional safety (features supporting ASIL – D) Voltage – and error – monitoring Flexible watchdogs Safe state controller with 2 outputs BIST Flexible Wake – up timer with read out capability Benefits Efficiency and flexibility Extended mission profile (Grade 0) Enables ASIL D on system level Wide and flexible feature set Potential Applications Electric Drivetrain Traction inverter Battery management system DC/DC conversion On Board – charger Chassis Electric power steering Braking ADAS Domain / zone controller Sensor fusion Powertrain Engine management system Transmission Transfer case Domain controller Family Overview For different output current variants please click here. Applications Automotive high-voltage battery management system (BMS) Body electronics and power distribution Electric power steering (EPS) EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with BSL215C | Dual MOSFET TLE4968-1M | Magnetic switches BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC80N04S6N036 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9180D-21QK | Gate driver ICs SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET TLE4968-1M | Magnetic switches BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC80N04S6N036 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35585QVS01 - TLF35585QVS01 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35585QVS01
TLF35585QVS01
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35585QVS01 TLF35585QVS01
The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from microcontroller load steps and acts as tracking-source for the two-independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications. Multiple safety features enable easy realization of ASIL D together with various microcontrollers. The OPTIREGTM TLF35585QVS01 PMIC comes in small VQFN – 48 packages capable of automated optical inspection (AOI). The package is thermally enhanced, fully AEC – Q100 Grade 0 qualified and capable to go beyond that. The OPTIREGTM PMIC TLF35585 is a robust, safe and reliable supply companion for AURIXTM microcontrollers for a dependable system and enables the highest safety standard at system level when combined with AURIXTM microcontrollers TC2xx and TC3xx. To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here. Summary of Features Pre-/post-regulator concept: boost & buck / LDOs & trackers for Microcontroller (main, ADC / reference, Stand-by) Transceivers Sensors Integration of functional safety (features supporting ASIL – D) Voltage – and error – monitoring Flexible watchdogs Safe state controller with 2 outputs BIST Flexible Wake – up timer with read out capability Benefits Efficiency and flexibility Extended mission profile (Grade 0) Enables ASIL D on system level Wide and flexible feature set Potential Applications Electric Drivetrain Traction inverter Battery management system DC/DC conversion On Board – charger Chassis Electric power steering Braking ADAS Domain / zone controller Sensor fusion Powertrain Engine management system Transmission Transfer case Domain controller Family Overview For different output current variants please click here. Applications Automotive high-voltage battery management system (BMS) Body electronics and power distribution Electric power steering (EPS) EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with BSL215C | Dual MOSFET TLE4968-1M | Magnetic switches BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC80N04S6N036 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE75080-ESH | Multichannel SPI switches and controllers BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5-5R4 | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9180D-21QK | Gate driver ICs SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSL215C | Dual MOSFET TLE4968-1M | Magnetic switches BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC80N04S6N036 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors IAUC120N04S6N013 | Automotive MOSFET IAUC100N04S6N022 | Automotive MOSFET 1 2 3 4 5

The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from microcontroller load steps and acts as tracking-source for the two-independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications.

Multiple safety features enable easy realization of ASIL D together with various microcontrollers. The OPTIREGTM TLF35585QVS01 PMIC comes in small VQFN – 48 packages capable of automated optical inspection (AOI). The package is thermally enhanced, fully AEC – Q100 Grade 0 qualified and capable to go beyond that.

The OPTIREGTM PMIC TLF35585 is a robust, safe and reliable supply companion for AURIXTM microcontrollers for a dependable system and enables the highest safety standard at system level when combined with AURIXTM microcontrollers TC2xx and TC3xx.

To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here.


Summary of Features

  • Pre-/post-regulator concept: boost & buck / LDOs & trackers for
    • Microcontroller (main, ADC / reference, Stand-by)
    • Transceivers
    • Sensors
  • Integration of functional safety (features supporting ASIL – D)
    • Voltage – and error – monitoring
    • Flexible watchdogs
    • Safe state controller with 2 outputs
    • BIST
  • Flexible Wake – up timer with read out capability

Benefits

  • Efficiency and flexibility
  • Extended mission profile (Grade 0)
  • Enables ASIL D on system level
  • Wide and flexible feature set

Potential Applications

  • Electric Drivetrain
    • Traction inverter
    • Battery management system
    • DC/DC conversion
    • On Board – charger
  • Chassis
    • Electric power steering
    • Braking
  • ADAS
    • Domain / zone controller
    • Sensor fusion
  • Powertrain
    • Engine management system
    • Transmission
    • Transfer case
  • Domain controller

Family Overview


For different output current variants please click here.


Applications

  • Automotive high-voltage battery management system (BMS)
  • Body electronics and power distribution
  • Electric power steering (EPS)
  • EV traction inverter
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • BSL215C |
    Dual MOSFET
  • TLE4968-1M |
    Magnetic switches
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUC80N04S6N036 |
    Automotive MOSFET
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE92108-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • IAUC120N04S6N013 |
    Automotive MOSFET
  • IAUC100N04S6N022 |
    Automotive MOSFET
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • 2ED2410-EM |
    Automotive gate driver ICs
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLE9180D-21QK |
    Gate driver ICs
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BSL215C |
    Dual MOSFET
  • TLE4968-1M |
    Magnetic switches
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUC80N04S6N036 |
    Automotive MOSFET
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE92108-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • IAUC120N04S6N013 |
    Automotive MOSFET
  • IAUC100N04S6N022 |
    Automotive MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLF35585QVS01
Product Name Power - Power Supply ICs - OPTIREG™ PMIC - TLF35585QVS01
Package Type Other; PG-VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLT807B0EPV - TLT807B0EPV - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-14
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278BQX - TLE9278BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV33 - TLS208D1EJV33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details