Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4253GS TLE4253GS

Description
The IC is designed to supply off-board systems, e. g. sensors in engine management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e. g. external resistor divider can be 2.0 V minimum.The output is able to drive loads up to 250 mA. The TLE4253 tracker can be set into shutdown mode in order to reduce the quiescent current to an extremely low value. This makes the IC suitable to low-power battery applications. Summary of Features Tight output tracking tolerance to reference Output voltage adjust down to 2.0 V Stable with ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference ,proportional to the reference voltage 250 mA output current capability Low dropout voltage Combined tracking / enable input Very low current consumption in OFF mode PG-DSO-8 packages with lowest thermal resistance Wide input voltage range -42 V ≤ V I ≤ 45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Overtemperature protection Reverse polarity proof Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive electric pumps and fans 12 V Body electronics and power distribution Electric vehicle (EV) drivetrain system EV traction inverter Hydrogen electrolysis Designers who used this product also designed with TLE8366E V50 | OPTIREG™ switcher IPD90P04P4L-04 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLT9255WLC | Automotive CAN transceivers SPD09P06PL G | P-Channel Power MOSFET BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QKVS2 | OPTIREG™ PMIC TLE9104SH | FLEX TLF11251EP | OPTIREG™ PMIC TLE8366E V50 | OPTIREG™ switcher IPD90P04P4L-04 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLT9255WLC | Automotive CAN transceivers SPD09P06PL G | P-Channel Power MOSFET BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QKVS2 | OPTIREG™ PMIC TLE9104SH | FLEX 1 2 3
Request a Quote Datasheet
Description
The IC is designed to supply off-board systems, e. g. sensors in engine management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e. g. external resistor divider can be 2.0 V minimum.The output is able to drive loads up to 250 mA. The TLE4253 tracker can be set into shutdown mode in order to reduce the quiescent current to an extremely low value. This makes the IC suitable to low-power battery applications. Summary of Features Tight output tracking tolerance to reference Output voltage adjust down to 2.0 V Stable with ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference ,proportional to the reference voltage 250 mA output current capability Low dropout voltage Combined tracking / enable input Very low current consumption in OFF mode PG-DSO-8 packages with lowest thermal resistance Wide input voltage range -42 V ≤ V I ≤ 45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Overtemperature protection Reverse polarity proof Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive electric pumps and fans 12 V Body electronics and power distribution Electric vehicle (EV) drivetrain system EV traction inverter Hydrogen electrolysis Designers who used this product also designed with TLE8366E V50 | OPTIREG™ switcher IPD90P04P4L-04 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLT9255WLC | Automotive CAN transceivers SPD09P06PL G | P-Channel Power MOSFET BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QKVS2 | OPTIREG™ PMIC TLE9104SH | FLEX TLF11251EP | OPTIREG™ PMIC TLE8366E V50 | OPTIREG™ switcher IPD90P04P4L-04 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLT9255WLC | Automotive CAN transceivers SPD09P06PL G | P-Channel Power MOSFET BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QKVS2 | OPTIREG™ PMIC TLE9104SH | FLEX 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4253GS - TLE4253GS - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4253GS
TLE4253GS
Power - Power Supply ICs - OPTIREG™ linear - TLE4253GS TLE4253GS
The IC is designed to supply off-board systems, e. g. sensors in engine management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e. g. external resistor divider can be 2.0 V minimum.The output is able to drive loads up to 250 mA. The TLE4253 tracker can be set into shutdown mode in order to reduce the quiescent current to an extremely low value. This makes the IC suitable to low-power battery applications. Summary of Features Tight output tracking tolerance to reference Output voltage adjust down to 2.0 V Stable with ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference ,proportional to the reference voltage 250 mA output current capability Low dropout voltage Combined tracking / enable input Very low current consumption in OFF mode PG-DSO-8 packages with lowest thermal resistance Wide input voltage range -42 V ≤ V I ≤ 45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Overtemperature protection Reverse polarity proof Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive electric pumps and fans 12 V Body electronics and power distribution Electric vehicle (EV) drivetrain system EV traction inverter Hydrogen electrolysis Designers who used this product also designed with TLE8366E V50 | OPTIREG™ switcher IPD90P04P4L-04 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLT9255WLC | Automotive CAN transceivers SPD09P06PL G | P-Channel Power MOSFET BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QKVS2 | OPTIREG™ PMIC TLE9104SH | FLEX TLF11251EP | OPTIREG™ PMIC TLE8366E V50 | OPTIREG™ switcher IPD90P04P4L-04 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLT9255WLC | Automotive CAN transceivers SPD09P06PL G | P-Channel Power MOSFET BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLF35584QKVS2 | OPTIREG™ PMIC TLE9104SH | FLEX 1 2 3

The IC is designed to supply off-board systems, e. g. sensors in engine management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with high accuracy. The reference voltage applied directly to the adjust input or by an e. g. external resistor divider can be 2.0 V minimum.The output is able to drive loads up to 250 mA. The TLE4253 tracker can be set into shutdown mode in order to reduce the quiescent current to an extremely low value. This makes the IC suitable to low-power battery applications.


Summary of Features

  • Tight output tracking tolerance to reference
  • Output voltage adjust down to 2.0 V
  • Stable with ceramic output capacitor
  • Flexibility of output voltage adjust higher or lower than reference ,proportional to the reference voltage
  • 250 mA output current capability
  • Low dropout voltage
  • Combined tracking / enable input
  • Very low current consumption in OFF mode
  • PG-DSO-8 packages with lowest thermal resistance
  • Wide input voltage range -42 V ≤ V I ≤ 45 V
  • Wide temperature range: -40 °C ≤ T j ≤ 150 °C
  • Output protected against short circuit to GND and battery
  • Overtemperature protection
  • Reverse polarity proof
  • Suitable for use in automotive electronics
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Efficient and accurate voltage replication
  • Heat distribution in the system
  • Robust tracking supply

Potential Applications

  • Sensor Supply
  • Heat distribution
  • Secondary µcontroller supply

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive electric pumps and fans 12 V
  • Body electronics and power distribution
  • Electric vehicle (EV) drivetrain system
  • EV traction inverter
  • Hydrogen electrolysis

Designers who used this product also designed with


  • TLE8366E V50 |
    OPTIREG™ switcher
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLT9255WLC |
    Automotive CAN transceivers
  • SPD09P06PL G |
    P-Channel Power MOSFET
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLF35584QKVS2 |
    OPTIREG™ PMIC
  • TLE9104SH |
    FLEX
  • TLF11251EP |
    OPTIREG™ PMIC
  • TLE8366E V50 |
    OPTIREG™ switcher
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLT9255WLC |
    Automotive CAN transceivers
  • SPD09P06PL G |
    P-Channel Power MOSFET
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLF35584QKVS2 |
    OPTIREG™ PMIC
  • TLE9104SH |
    FLEX

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4253GS
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4253GS
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V50 - TLE42744G V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - LTC2946IDE-1#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; DFN16
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744D V33 - TLE42744D V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-3
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - IM828XCCXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DIP; Other; PG-MDIP-24
View Details