Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94110ES TLE94110ES

Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-24, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Ten half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side Outputs with selectable open load thresholds (HS1, HS2) 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold LEDs Applications Diesel direct injection Domain controller for ADAS and autonomous driving Door control module Electric vehicle (EV) drivetrain system HVAC control module Designers who used this product also designed with BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC IPA80R280P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX V33 | OPTIREG™ Mid-Range+ SBC TLE75242-ESD | Multichannel SPI switches and controllers BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC IPA80R280P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-24, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Ten half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side Outputs with selectable open load thresholds (HS1, HS2) 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold LEDs Applications Diesel direct injection Domain controller for ADAS and autonomous driving Door control module Electric vehicle (EV) drivetrain system HVAC control module Designers who used this product also designed with BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC IPA80R280P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX V33 | OPTIREG™ Mid-Range+ SBC TLE75242-ESD | Multichannel SPI switches and controllers BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC IPA80R280P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94110ES - TLE94110ES - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94110ES
TLE94110ES
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94110ES TLE94110ES
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-24, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Ten half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side Outputs with selectable open load thresholds (HS1, HS2) 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold LEDs Applications Diesel direct injection Domain controller for ADAS and autonomous driving Door control module Electric vehicle (EV) drivetrain system HVAC control module Designers who used this product also designed with BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC IPA80R280P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX V33 | OPTIREG™ Mid-Range+ SBC TLE75242-ESD | Multichannel SPI switches and controllers BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC IPA80R280P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET TLF35584QVVS2 | OPTIREG™ PMIC TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-24, provides good thermal performance and reduces PCB-board space and costs.


Summary of Features

  • Ten half bridge power outputs
  • Very low power consumption in sleep mode
  • 3.3V / 5V compatible inputs with hysteresis
  • All outputs with overload and short circuit protection
  • Independently diagnosable outputs (overcurrent, open load)
  • Open load diagnostics in ON-state for all high-side and low-side
  • Outputs with selectable open load thresholds (HS1, HS2)
  • 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis
  • Fast diagnosis with the global error flag
  • PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution
  • Overtemperature pre-warning and protection
  • Over- and Undervoltage lockout
  • Cross-current protection

Potential Applications

  • HVAC Flap DC motors
  • Monostable and bistable Relays
  • Side mirror x-y adjustment and mirror fold
  • LEDs

Applications

  • Diesel direct injection
  • Domain controller for ADAS and autonomous driving
  • Door control module
  • Electric vehicle (EV) drivetrain system
  • HVAC control module

Designers who used this product also designed with


  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF11251LD |
    OPTIREG™ PMIC
  • IPA80R280P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7008-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9263BQX V33 |
    OPTIREG™ Mid-Range+ SBC
  • TLE75242-ESD |
    Multichannel SPI switches and controllers
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF11251LD |
    OPTIREG™ PMIC
  • IPA80R280P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7008-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number TLE94110ES
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94110ES
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - TLE82092SAAUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed; DC Brushless
Configuration PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
Communication SPI
View Details
7 suppliers
5.3V 40V Motor Driver IC - 744-TLE52052GAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 40 volts
View Details
7 suppliers