Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94003EP TLE94003EP

Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI. The half bridge drivers are designed to drive DC motor loads in sequential operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled via direct interface. It offers diagnosis features such as short circuit, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Three half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Direct interface for control and diagnosis Overtemperature protection Over- and Undervoltage lockout Cross-current protection Potential Applications Side mirror x-y adjustment HVAC Flap DC motors Monostable and bistable Relays Applications Door control module
Request a Quote Datasheet
Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI. The half bridge drivers are designed to drive DC motor loads in sequential operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled via direct interface. It offers diagnosis features such as short circuit, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Three half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Direct interface for control and diagnosis Overtemperature protection Over- and Undervoltage lockout Cross-current protection Potential Applications Side mirror x-y adjustment HVAC Flap DC motors Monostable and bistable Relays Applications Door control module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94003EP - TLE94003EP - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94003EP
TLE94003EP
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94003EP TLE94003EP
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI. The half bridge drivers are designed to drive DC motor loads in sequential operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled via direct interface. It offers diagnosis features such as short circuit, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Three half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Direct interface for control and diagnosis Overtemperature protection Over- and Undervoltage lockout Cross-current protection Potential Applications Side mirror x-y adjustment HVAC Flap DC motors Monostable and bistable Relays Applications Door control module

It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI. The half bridge drivers are designed to drive DC motor loads in sequential operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled via direct interface. It offers diagnosis features such as short circuit, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs.


Summary of Features

  • Three half bridge power outputs
  • Very low power consumption in sleep mode
  • 3.3V / 5V compatible inputs with hysteresis
  • All outputs with overload and short circuit protection
  • Direct interface for control and diagnosis
  • Overtemperature protection
  • Over- and Undervoltage lockout
  • Cross-current protection

Potential Applications

  • Side mirror x-y adjustment
  • HVAC Flap DC motors
  • Monostable and bistable Relays

Applications

  • Door control module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number TLE94003EP
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94003EP
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

6V 32V Motor Driver IC - 744-TLE4205GXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 32 volts
View Details
6 suppliers
Motor Drivers, Controllers - TLE82092SAAUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed; DC Brushless
Configuration PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
Communication SPI
View Details
7 suppliers
Motor Drivers, Controllers - 448-IMD112T6F040XUMA1TR-ND - DigiKey
Specs
Motor / System Synchronous
Operating Temperature -40 to 105 C (-40 to 221 F)
Configuration PCB Mount; 40-LQFP
View Details
7 suppliers