Infineon Technologies AG PMIC - PMIC - Motor Drivers, Controllers - IRMCK203 IRMCK203

Description
Manufacturer: Infineon Technologies Win Source Part Number: 807424-IRMCK203 Packaging: Tray Mounting Style: SMD Applications: Use For General Technology: IGBT Function: Controller - Commutation, Direction Management Interface: I2C, Parallel, RS-232, RS-422, SPI Part Status: Obsolete (End Of Life) Output Configuration: Pre-Driver Motor Type - AC, DC: AC, Synchronous Supplier Device Package: 80-QFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,190 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IRMCK203
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 807424-IRMCK203 Packaging: Tray Mounting Style: SMD Applications: Use For General Technology: IGBT Function: Controller - Commutation, Direction Management Interface: I2C, Parallel, RS-232, RS-422, SPI Part Status: Obsolete (End Of Life) Output Configuration: Pre-Driver Motor Type - AC, DC: AC, Synchronous Supplier Device Package: 80-QFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,190 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IRMCK203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - IRMCK203 - 807424-IRMCK203 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - IRMCK203
807424-IRMCK203
PMIC - PMIC - Motor Drivers, Controllers - IRMCK203 807424-IRMCK203
Manufacturer: Infineon Technologies Win Source Part Number: 807424-IRMCK203 Packaging: Tray Mounting Style: SMD Applications: Use For General Technology: IGBT Function: Controller - Commutation, Direction Management Interface: I2C, Parallel, RS-232, RS-422, SPI Part Status: Obsolete (End Of Life) Output Configuration: Pre-Driver Motor Type - AC, DC: AC, Synchronous Supplier Device Package: 80-QFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,190 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IRMCK203

Manufacturer: Infineon Technologies
Win Source Part Number: 807424-IRMCK203
Packaging: Tray
Mounting Style: SMD
Applications: Use For General
Technology: IGBT
Function: Controller - Commutation, Direction Management
Interface: I2C, Parallel, RS-232, RS-422, SPI
Part Status: Obsolete (End Of Life)
Output Configuration: Pre-Driver
Motor Type - AC, DC: AC, Synchronous
Supplier Device Package: 80-QFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-TQFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,190
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: IRMCK203

Buy Now
Singapore, Singapore
3V 3.6V Motor Driver IC
744-IRMCK203
3V 3.6V Motor Driver IC 744-IRMCK203
IC MOTOR DRIVER 3V-3.6V 80QFP Product overview: IRMCK203 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCK203 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 3V-3.6V 80QFP Product overview: IRMCK203 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCK203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - IRMCK203-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
IRMCK203-ND
Motor Drivers, Controllers IRMCK203-ND
Motor Driver IGBT I²C, Parallel, RS-232, RS-422, SPI 80-QFP (12x12)

Motor Driver IGBT I²C, Parallel, RS-232, RS-422, SPI 80-QFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - IRMCK203 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
IRMCK203
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers IRMCK203
IC MOTOR DRIVER 3V-3.6V 80QFP

IC MOTOR DRIVER 3V-3.6V 80QFP

Supplier's Site
PMIC - Motor Drivers, Controllers - IRMCK203 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
IRMCK203
PMIC - Motor Drivers, Controllers IRMCK203
IC MOTOR DRIVER 3V-3.6V 80QFP

IC MOTOR DRIVER 3V-3.6V 80QFP

Supplier's Site Datasheet
Motor Drivers, Controllers - IRMCK203 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
IRMCK203
Motor Drivers, Controllers IRMCK203
Motor Driver IGBT I²C, Parallel, RS-232, RS-422, SPI 80-QFP (12x12)

Motor Driver IGBT I²C, Parallel, RS-232, RS-422, SPI 80-QFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 807424-IRMCK203 744-IRMCK203 IRMCK203-ND IRMCK203 IRMCK203 IRMCK203
Product Name PMIC - PMIC - Motor Drivers, Controllers - IRMCK203 3V 3.6V Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
AC Input 3 to 4 volts 3 to 4 volts
DC Input 3 to 4 volts 4 volts 3 to 4 volts
PC-Based Bus I2C, Parallel, RS-232, RS-422, SPI
Unlock Full Specs
to access all available technical data