Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94106ES TLE94106ES

Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-24, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Six half-bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side Outputs with selectable open load thresholds (HS1, HS2) 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold LEDs Applications Automotive body control module (BCM) Automotive gateway Body electronics and power distribution Domain controller for ADAS and autonomous driving Door control module Designers who used this product also designed with BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE9273QX | OPTIREG™ DCDC SBC TLE75242-ESH | Multichannel SPI switches and controllers BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-24, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Six half-bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side Outputs with selectable open load thresholds (HS1, HS2) 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold LEDs Applications Automotive body control module (BCM) Automotive gateway Body electronics and power distribution Domain controller for ADAS and autonomous driving Door control module Designers who used this product also designed with BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE9273QX | OPTIREG™ DCDC SBC TLE75242-ESH | Multichannel SPI switches and controllers BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94106ES - TLE94106ES - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94106ES
TLE94106ES
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94106ES TLE94106ES
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-24, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Six half-bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Independently diagnosable outputs (overcurrent, open load) Open load diagnostics in ON-state for all high-side and low-side Outputs with selectable open load thresholds (HS1, HS2) 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis Fast diagnosis with the global error flag PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold LEDs Applications Automotive body control module (BCM) Automotive gateway Body electronics and power distribution Domain controller for ADAS and autonomous driving Door control module Designers who used this product also designed with BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS70015-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE9273QX | OPTIREG™ DCDC SBC TLE75242-ESH | Multichannel SPI switches and controllers BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS70020-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 4 5

It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI interface.
The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled from a 16-bit SPI interface. It offers diagnosis features such as short circuit, open load, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-24, provides good thermal performance and reduces PCB-board space and costs.


Summary of Features

  • Six half-bridge power outputs
  • Very low power consumption in sleep mode
  • 3.3V / 5V compatible inputs with hysteresis
  • All outputs with overload and short circuit protection
  • Independently diagnosable outputs (overcurrent, open load)
  • Open load diagnostics in ON-state for all high-side and low-side
  • Outputs with selectable open load thresholds (HS1, HS2)
  • 16-bit Standard SPI interface with daisy chain and in-frame response capability for control and diagnosis
  • Fast diagnosis with the global error flag
  • PWM capable outputs for frequencies 80Hz, 100Hz and 200Hz with 8-bit duty cycle resolution
  • Overtemperature pre-warning and protection
  • Over- and Undervoltage lockout
  • Cross-current protection

Potential Applications

  • HVAC Flap DC motors
  • Monostable and bistable Relays
  • Side mirror x-y adjustment and mirror fold
  • LEDs

Applications

  • Automotive body control module (BCM)
  • Automotive gateway
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • Door control module

Designers who used this product also designed with


  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS715B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • BTS70015-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9273QX |
    OPTIREG™ DCDC SBC
  • TLE75242-ESH |
    Multichannel SPI switches and controllers
  • BTS4300SGA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS715B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS70020-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number TLE94106ES
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94106ES
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - IMC101TF064XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Continuous Current 0.0500 amps
View Details
4 suppliers
Motor Drivers, Controllers - IRMCK171TY-ND - DigiKey
Specs
Motor / System Induction; Synchronous
Configuration PCB Mount; 48-LQFP
Communication RS232
View Details
6 suppliers