Infineon Technologies AG Motor Driver, 3Phase Ac, Sip-29; Motor Type Infineon IRAM136-1561A2

Description
MOTOR DRIVER, 3PHASE AC, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:15A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, 3PHASE AC, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:15A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, 3Phase Ac, Sip-29; Motor Type Infineon - 17X6511 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3Phase Ac, Sip-29; Motor Type Infineon
17X6511
Motor Driver, 3Phase Ac, Sip-29; Motor Type Infineon 17X6511
MOTOR DRIVER, 3PHASE AC, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:15A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; Product Range:-RoHS Compliant: Yes

MOTOR DRIVER, 3PHASE AC, SIP-29; Motor Type:Three Phase AC; No. of Outputs:3Outputs; Output Current:15A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:29Pins; Supply Voltage Min:13.5V; Supply Voltage Max:16.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 17X6511
Product Name Motor Driver, 3Phase Ac, Sip-29; Motor Type Infineon
Motor / System Three Phase AC
Unlock Full Specs
to access all available technical data

Similar Products

G7 Three-Level AC Drive (VFD), 480V 3-Phase, 100 HP - CIMR-G7U40550 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details