Win Source Part Number: 999590-TLE52062GAUMA
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: SPT®
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 5.3V ~ 40V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 5.3V ~ 40V
Package / Case: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package: PG-TO263-7-1
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE5206-2GCT,TLE5206
Base Product Number: TLE5206
Product Status: Obsolete
IC MOTOR DRIVER 5.3V-40V TO263-7 Product overview: TLE52062GAUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.3V, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE52062GAUMA1 can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel PG-TO263-7-1
Motor Driver DMOS Parallel PG-TO263-7-1
IC MOTOR DRIVER 5.3V-40V TO263-7
IC MOTOR DRIVER 5.3V-40V TO263-7
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 999590-TLE52062GAUMA1 | 744-TLE52062GAUMA1 | TLE52062GAUMA1TR-ND | TLE52062GAUMA1 | TLE52062GAUMA1 | TLE52062GAUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 5.3V 40V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 40 volts | 5 to 40 volts | ||||
| DC Input | 5 to 40 volts | 40 volts | 5 to 40 volts | |||
| Continuous Current | 5 amps | 5 amps | ||||
| PC-Based Bus | Parallel |