Infineon Technologies AG System Basis Chips (SBC), OPTIREG™ | Multi-CAN Power+ SBC Family TLE9278BQX V33

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System Basis Chips (SBC), OPTIREG™ | Multi-CAN Power+ SBC Family - TLE9278BQX V33 - Infineon Technologies AG
Neubiberg, Germany
System Basis Chips (SBC), OPTIREG™ | Multi-CAN Power+ SBC Family
TLE9278BQX V33
System Basis Chips (SBC), OPTIREG™ | Multi-CAN Power+ SBC Family TLE9278BQX V33
A high-efficient switch mode power supply (SMPS) buck regulator provides an external 3.3 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278BQX V33 is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package. Summary of Features SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 3.3 V output voltage DC/DC boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V Low dropout voltage regulator with external PNP device with configurable output voltages of 5.0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage Very low quiescent current consumption in Stop and Sleep mode Dedicated pin for I/O voltage supply selection Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s One universal high voltage wake input for voltage level monitoring including wake-up capability Cyclic wake feature via an integrated timer Reset output to ensure stable supply to the MCU Fail output to activate external load in case of detected system malfunctions Output voltage supervision functions in all output supply voltages Fast battery voltage monitoring feature 16-bit serial peripheral interface (SPI) Overtemperature and short-circuit protection feature Wide input voltage and temperature range Software compatibility with other SBC family members of the TLE926x and TLE927x families Green product (RoHS compliant) & AEC qualified 7 x 7 mm2 PG-VQFN-48 package Potential Applications Gateways Body control modules Driver assistance Chassis control Family Overview For different output voltage and package variants please Click here

A high-efficient switch mode power supply (SMPS) buck regulator provides an external 3.3 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278BQX V33 is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package.


Summary of Features

  • SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 3.3 V output voltage
  • DC/DC boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V
  • Low dropout voltage regulator with external PNP device with configurable output voltages of 5.0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage
  • Very low quiescent current consumption in Stop and Sleep mode
  • Dedicated pin for I/O voltage supply selection
  • Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s
  • One universal high voltage wake input for voltage level monitoring including wake-up capability
  • Cyclic wake feature via an integrated timer
  • Reset output to ensure stable supply to the MCU
  • Fail output to activate external load in case of detected system malfunctions
  • Output voltage supervision functions in all output supply voltages
  • Fast battery voltage monitoring feature
  • 16-bit serial peripheral interface (SPI)
  • Overtemperature and short-circuit protection feature
  • Wide input voltage and temperature range
  • Software compatibility with other SBC family members of the TLE926x and TLE927x families
  • Green product (RoHS compliant) & AEC qualified
  • 7 x 7 mm2 PG-VQFN-48 package

Potential Applications

  • Gateways
  • Body control modules
  • Driver assistance
  • Chassis control

Family Overview

For different output voltage and package variants please Click here

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE9278BQX V33
Product Name System Basis Chips (SBC), OPTIREG™ | Multi-CAN Power+ SBC Family
Package Type Other; PG-VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

Power Management ICs (PMIC), OPTIREG™ PMIC (Automotive) - TLE9243QK - Infineon Technologies AG
Specs
Package Type Other; PG-LQFP-64
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
System Basis Chips (SBC), OPTIREG™ | Multi-CAN Power+ SBC Family - TLE9278-3BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details
System Basis Chips (SBC), OPTIREG™| DC/DC SBC Family - TLE9271QX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
System Basis Chips (SBC), OPTIREG™| Lite SBC Family - TLE9461ES - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 5 volts
View Details