Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES TLE9461ES

Description
The TLE9461ES is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package. The device is designed for various CAN automotive applications as main supply for the microcontroller and as interface for a CAN bus network. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 5 V lowdropout voltage regulator (LDO) for e.g. a microcontroller supply, another 5 V low-dropout voltage regulator with off-board protection for e.g. sensor supply, a HS-CAN transceiver supporting CAN FD for data transmission, a high voltage GPIO with embedded protective functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, one Fail Output and an undervoltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. Summary of Features Very low quiescent current consumption in Stop- and Sleep Mode Periodic Cyclic Wake in SBC Normal-, Stop- and Sleep Mode Periodic Cyclic Sense in SBC Normal-, Stop- and Sleep Mode Low-Drop Linear Voltage Regulator 5 V, 150 mA for main supply, 250 mA peak Low-Drop Linear Voltage Regulator 5 V, 100 mA, protected features for off-board usage High-Speed CAN transceiver supporting FD communication up to 5 Mbit/s according to ISO 11898-2:2016 & SAE J2284 Fully compliant to “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications” Revision 1.3, 2012-05-04 Charge pump-Output for N-channel MOSFET reverse-polarity protection with integrated spread spectrum modulation feature for optimum EMC performance Universal High-Voltage Wake Input for voltage level monitoring and wake detection General Purpose High-Voltage In- and Output (GPIO) configurable as Fail Output, Wake Input, Low-Side switch or High-Side switch HIgh-Voltage Measurement Function as alternate pin assignment Fail Outputs for Fail-Safe signalization Configurable wake-up sources Reset Output & Interrupt Output Configurable timeout and window watchdog Overtemperature and short circuit protection feature Dedicated TEST pin for SBC Development Mode entry (watchdog counter stopped) Benefits Software compatible to all SBC families TLE926x and TLE927x Wide supply input voltage and temperature range Optimized for Electromagnetic Compatibility (EMC) and low Electromagnetic Emission (EME) Optimized for high immunity against Electromagnetic Interference (EMI) AEC Qualified & Green Product (RoHS compliant) Potential Applications HVAC ECU and Control panel Light Control Unit (LCU) for front, rear and ambient Seat control module Seat belt pretension Steering column and steering lock Closure (trunk, sliding door, etc.) Gear shifters and selectors Smart power distribution modules Applications Automotive body control module (BCM) Automotive LED lighting systems Full LED headlight system - multi-channel LED driver Seat control module Designers who used this product also designed with IPD85P04P4L-06 | Automotive MOSFET BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS3011TE | HITFET™ + 12V | automotive low-side switch TLD7002-16ES | LITIX™ Pixel Rear BTS7040-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPZ | PROFET™ +2 12V | automotive smart high-side switch CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series BTS7004-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch IAUC100N04S6L020 | Automotive MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N04S6L008 | Automotive MOSFET CYT2BL5CAAQ0AZEGST | TRAVEO™ T2G CYT2BL Series SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP BTS7040-2EPG | PROFET™ +2 12V | automotive smart high-side switch BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BTS7010-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9251VLE | Automotive CAN transceivers IAUC28N08S5L230 | Automotive MOSFET IPD85P04P4L-06 | Automotive MOSFET BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS3011TE | HITFET™ + 12V | automotive low-side switch TLD7002-16ES | LITIX™ Pixel Rear BTS7040-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPZ | PROFET™ +2 12V | automotive smart high-side switch CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series 1 2 3 4 5
Request a Quote Datasheet
Description
The TLE9461ES is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package. The device is designed for various CAN automotive applications as main supply for the microcontroller and as interface for a CAN bus network. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 5 V lowdropout voltage regulator (LDO) for e.g. a microcontroller supply, another 5 V low-dropout voltage regulator with off-board protection for e.g. sensor supply, a HS-CAN transceiver supporting CAN FD for data transmission, a high voltage GPIO with embedded protective functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, one Fail Output and an undervoltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. Summary of Features Very low quiescent current consumption in Stop- and Sleep Mode Periodic Cyclic Wake in SBC Normal-, Stop- and Sleep Mode Periodic Cyclic Sense in SBC Normal-, Stop- and Sleep Mode Low-Drop Linear Voltage Regulator 5 V, 150 mA for main supply, 250 mA peak Low-Drop Linear Voltage Regulator 5 V, 100 mA, protected features for off-board usage High-Speed CAN transceiver supporting FD communication up to 5 Mbit/s according to ISO 11898-2:2016 & SAE J2284 Fully compliant to “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications” Revision 1.3, 2012-05-04 Charge pump-Output for N-channel MOSFET reverse-polarity protection with integrated spread spectrum modulation feature for optimum EMC performance Universal High-Voltage Wake Input for voltage level monitoring and wake detection General Purpose High-Voltage In- and Output (GPIO) configurable as Fail Output, Wake Input, Low-Side switch or High-Side switch HIgh-Voltage Measurement Function as alternate pin assignment Fail Outputs for Fail-Safe signalization Configurable wake-up sources Reset Output & Interrupt Output Configurable timeout and window watchdog Overtemperature and short circuit protection feature Dedicated TEST pin for SBC Development Mode entry (watchdog counter stopped) Benefits Software compatible to all SBC families TLE926x and TLE927x Wide supply input voltage and temperature range Optimized for Electromagnetic Compatibility (EMC) and low Electromagnetic Emission (EME) Optimized for high immunity against Electromagnetic Interference (EMI) AEC Qualified & Green Product (RoHS compliant) Potential Applications HVAC ECU and Control panel Light Control Unit (LCU) for front, rear and ambient Seat control module Seat belt pretension Steering column and steering lock Closure (trunk, sliding door, etc.) Gear shifters and selectors Smart power distribution modules Applications Automotive body control module (BCM) Automotive LED lighting systems Full LED headlight system - multi-channel LED driver Seat control module Designers who used this product also designed with IPD85P04P4L-06 | Automotive MOSFET BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS3011TE | HITFET™ + 12V | automotive low-side switch TLD7002-16ES | LITIX™ Pixel Rear BTS7040-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPZ | PROFET™ +2 12V | automotive smart high-side switch CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series BTS7004-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch IAUC100N04S6L020 | Automotive MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N04S6L008 | Automotive MOSFET CYT2BL5CAAQ0AZEGST | TRAVEO™ T2G CYT2BL Series SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP BTS7040-2EPG | PROFET™ +2 12V | automotive smart high-side switch BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BTS7010-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9251VLE | Automotive CAN transceivers IAUC28N08S5L230 | Automotive MOSFET IPD85P04P4L-06 | Automotive MOSFET BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS3011TE | HITFET™ + 12V | automotive low-side switch TLD7002-16ES | LITIX™ Pixel Rear BTS7040-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPZ | PROFET™ +2 12V | automotive smart high-side switch CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES - TLE9461ES - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES
TLE9461ES
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES TLE9461ES
The TLE9461ES is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package. The device is designed for various CAN automotive applications as main supply for the microcontroller and as interface for a CAN bus network. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 5 V lowdropout voltage regulator (LDO) for e.g. a microcontroller supply, another 5 V low-dropout voltage regulator with off-board protection for e.g. sensor supply, a HS-CAN transceiver supporting CAN FD for data transmission, a high voltage GPIO with embedded protective functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, one Fail Output and an undervoltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. Summary of Features Very low quiescent current consumption in Stop- and Sleep Mode Periodic Cyclic Wake in SBC Normal-, Stop- and Sleep Mode Periodic Cyclic Sense in SBC Normal-, Stop- and Sleep Mode Low-Drop Linear Voltage Regulator 5 V, 150 mA for main supply, 250 mA peak Low-Drop Linear Voltage Regulator 5 V, 100 mA, protected features for off-board usage High-Speed CAN transceiver supporting FD communication up to 5 Mbit/s according to ISO 11898-2:2016 & SAE J2284 Fully compliant to “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications” Revision 1.3, 2012-05-04 Charge pump-Output for N-channel MOSFET reverse-polarity protection with integrated spread spectrum modulation feature for optimum EMC performance Universal High-Voltage Wake Input for voltage level monitoring and wake detection General Purpose High-Voltage In- and Output (GPIO) configurable as Fail Output, Wake Input, Low-Side switch or High-Side switch HIgh-Voltage Measurement Function as alternate pin assignment Fail Outputs for Fail-Safe signalization Configurable wake-up sources Reset Output & Interrupt Output Configurable timeout and window watchdog Overtemperature and short circuit protection feature Dedicated TEST pin for SBC Development Mode entry (watchdog counter stopped) Benefits Software compatible to all SBC families TLE926x and TLE927x Wide supply input voltage and temperature range Optimized for Electromagnetic Compatibility (EMC) and low Electromagnetic Emission (EME) Optimized for high immunity against Electromagnetic Interference (EMI) AEC Qualified & Green Product (RoHS compliant) Potential Applications HVAC ECU and Control panel Light Control Unit (LCU) for front, rear and ambient Seat control module Seat belt pretension Steering column and steering lock Closure (trunk, sliding door, etc.) Gear shifters and selectors Smart power distribution modules Applications Automotive body control module (BCM) Automotive LED lighting systems Full LED headlight system - multi-channel LED driver Seat control module Designers who used this product also designed with IPD85P04P4L-06 | Automotive MOSFET BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS3011TE | HITFET™ + 12V | automotive low-side switch TLD7002-16ES | LITIX™ Pixel Rear BTS7040-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPZ | PROFET™ +2 12V | automotive smart high-side switch CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series BTS7004-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch IAUC100N04S6L020 | Automotive MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC120N04S6L008 | Automotive MOSFET CYT2BL5CAAQ0AZEGST | TRAVEO™ T2G CYT2BL Series SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP BTS7040-2EPG | PROFET™ +2 12V | automotive smart high-side switch BTS3110N | Classic HITFET™ 12V | automotive smart low-side switches BTS7010-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9251VLE | Automotive CAN transceivers IAUC28N08S5L230 | Automotive MOSFET IPD85P04P4L-06 | Automotive MOSFET BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS3011TE | HITFET™ + 12V | automotive low-side switch TLD7002-16ES | LITIX™ Pixel Rear BTS7040-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPZ | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPZ | PROFET™ +2 12V | automotive smart high-side switch CYT2B74BADQ0AZEGS | TRAVEO™ T2G CYT2B7 Series 1 2 3 4 5

The TLE9461ES is a monolithically integrated circuit in an exposed pad PG-TSDSO-24-1 (150 mil) power package. The device is designed for various CAN automotive applications as main supply for the microcontroller and as interface for a CAN bus network. To support these applications, the System Basis Chip (SBC) provides the main functions, such as a 5 V lowdropout voltage regulator (LDO) for e.g. a microcontroller supply, another 5 V low-dropout voltage regulator with off-board protection for e.g. sensor supply, a HS-CAN transceiver supporting CAN FD for data transmission, a high voltage GPIO with embedded protective functions and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Also implemented are a configurable timeout / window watchdog circuit with a reset feature, one Fail Output and an undervoltage reset feature. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake.


Summary of Features

  • Very low quiescent current consumption in Stop- and Sleep Mode
  • Periodic Cyclic Wake in SBC Normal-, Stop- and Sleep Mode
  • Periodic Cyclic Sense in SBC Normal-, Stop- and Sleep Mode
  • Low-Drop Linear Voltage Regulator 5 V, 150 mA for main supply, 250 mA peak
  • Low-Drop Linear Voltage Regulator 5 V, 100 mA, protected features for off-board usage
  • High-Speed CAN transceiver supporting FD communication up to 5 Mbit/s according to ISO 11898-2:2016 & SAE J2284
  • Fully compliant to “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications” Revision 1.3, 2012-05-04
  • Charge pump-Output for N-channel MOSFET reverse-polarity protection with integrated spread spectrum modulation feature for optimum EMC performance
  • Universal High-Voltage Wake Input for voltage level monitoring and wake detection
  • General Purpose High-Voltage In- and Output (GPIO) configurable as Fail Output, Wake Input, Low-Side switch or High-Side switch
  • HIgh-Voltage Measurement Function as alternate pin assignment
  • Fail Outputs for Fail-Safe signalization
  • Configurable wake-up sources
  • Reset Output & Interrupt Output
  • Configurable timeout and window watchdog
  • Overtemperature and short circuit protection feature
  • Dedicated TEST pin for SBC Development Mode entry (watchdog counter stopped)

Benefits

  • Software compatible to all SBC families TLE926x and TLE927x
  • Wide supply input voltage and temperature range
  • Optimized for Electromagnetic Compatibility (EMC) and low Electromagnetic Emission (EME)
  • Optimized for high immunity against Electromagnetic Interference (EMI)
  • AEC Qualified & Green Product (RoHS compliant)

Potential Applications

  • HVAC ECU and Control panel
  • Light Control Unit (LCU) for front, rear and ambient
  • Seat control module
  • Seat belt pretension
  • Steering column and steering lock
  • Closure (trunk, sliding door, etc.)
  • Gear shifters and selectors
  • Smart power distribution modules

Applications

  • Automotive body control module (BCM)
  • Automotive LED lighting systems
  • Full LED headlight system - multi-channel LED driver
  • Seat control module

Designers who used this product also designed with


  • IPD85P04P4L-06 |
    Automotive MOSFET
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS3011TE |
    HITFET™ + 12V | automotive low-side switch
  • TLD7002-16ES |
    LITIX™ Pixel Rear
  • BTS7040-1EPZ |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPZ |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPZ |
    PROFET™ +2 12V | automotive smart high-side switch
  • CYT2B74BADQ0AZEGS |
    TRAVEO™ T2G CYT2B7 Series
  • BTS7004-1EPZ |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • IAUC100N04S6L020 |
    Automotive MOSFET
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUC120N04S6L008 |
    Automotive MOSFET
  • CYT2BL5CAAQ0AZEGST |
    TRAVEO™ T2G CYT2BL Series
  • SAK-TC332LP-32F300F AA
    AURIX™ Family – TC33xLP
  • BTS7040-2EPG |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3110N |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS7010-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9251VLE |
    Automotive CAN transceivers
  • IAUC28N08S5L230 |
    Automotive MOSFET
  • IPD85P04P4L-06 |
    Automotive MOSFET
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS3011TE |
    HITFET™ + 12V | automotive low-side switch
  • TLD7002-16ES |
    LITIX™ Pixel Rear
  • BTS7040-1EPZ |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPZ |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPZ |
    PROFET™ +2 12V | automotive smart high-side switch
  • CYT2B74BADQ0AZEGS |
    TRAVEO™ T2G CYT2B7 Series

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE9461ES
Product Name Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES
Package Type Other; PG-TSDSO-24
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS850F1TA V50 - TLS850F1TA V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-7
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4251G - TLE4251G - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
IC PWR DRIVER N-CHANNEL 1:1 DPAK - 376-AUIPS7121R - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0LD V33 - TLS205B0LD V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 3.3 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details