Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7200-4EPA BTS7200-4EPA

Description
The BTS7200-4EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis. The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 1 A loads (including relays) and high inrush current loads such as R5W lamps or equivalent electronic loads (e.g. LED modules) Applications Automotive high-voltage battery management system (BMS) Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with TLE75080-ESH | Multichannel SPI switches and controllers BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE75080-ESD | Multichannel SPI switches and controllers BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESH | Multichannel SPI switches and controllers BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE75080-ESD | Multichannel SPI switches and controllers BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESH | Multichannel SPI switches and controllers BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2
Request a Quote Datasheet
Description
The BTS7200-4EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis. The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 1 A loads (including relays) and high inrush current loads such as R5W lamps or equivalent electronic loads (e.g. LED modules) Applications Automotive high-voltage battery management system (BMS) Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with TLE75080-ESH | Multichannel SPI switches and controllers BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE75080-ESD | Multichannel SPI switches and controllers BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESH | Multichannel SPI switches and controllers BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE75080-ESD | Multichannel SPI switches and controllers BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESH | Multichannel SPI switches and controllers BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7200-4EPA - BTS7200-4EPA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7200-4EPA
BTS7200-4EPA
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7200-4EPA BTS7200-4EPA
The BTS7200-4EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis. The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 1 A loads (including relays) and high inrush current loads such as R5W lamps or equivalent electronic loads (e.g. LED modules) Applications Automotive high-voltage battery management system (BMS) Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with TLE75080-ESH | Multichannel SPI switches and controllers BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE75080-ESD | Multichannel SPI switches and controllers BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESH | Multichannel SPI switches and controllers BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE75080-ESD | Multichannel SPI switches and controllers BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESH | Multichannel SPI switches and controllers BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2

The BTS7200-4EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis. The
device is integrated in SMART7 technology.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of PROFET™+2 12V Family
  • Switch ON capability while Inverse Current condition (Inverse ON)
  • Green Product (RoHS compliant)

Protection Features

  • Absolute and dynamic temperature limitation with controlled restart
  • Overcurrent protection (tripping) with Intelligent Restart Control
  • Undervoltage shutdown
  • Overvoltage protection with external components

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Driving capability suitable for 1 A loads (including relays) and high inrush
    current loads such as R5W lamps or equivalent electronic loads (e.g. LED
    modules)

Applications

  • Automotive high-voltage battery management system (BMS)
  • Automotive secondary power distribution unit
  • Body electronics and power distribution

Designers who used this product also designed with


  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • TLE75080-ESD |
    Multichannel SPI switches and controllers
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • TLE75080-ESD |
    Multichannel SPI switches and controllers
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7200-4EPA
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7200-4EPA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110ED - TLE8110ED - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3410G - BTS3410G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details