The TLE8104E is a smart quad-channel low-side switch for automotive powertrain applications, featuring four DMOS output stages with integrated protection functions. It is packaged in a PG-DSO-20 case and supports control via parallel inputs or an 8-bit SPI interface. Each channel provides overcurrent, overtemperature, open-load, and short-to-ground protection, with diagnosis flags accessible through SPI or a FAULT pin. The device includes an inductive clamp, reverse polarity protection, and low quiescent current mode. It operates from a 4.5 V to 5.5 V supply, supports SPI clock frequencies up to 5 MHz, and is AEC qualified and RoHS compliant.
All channels are protected against over-current/tempera
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Logic Signal Switches |
| Product Number | TLE8104E |
| Product Name | Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8104E |
| Standards and Certifications | RoHS |
| tON | 10000 ns |
| tOFF | 10000 ns |