Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - TLE75620-EST TLE75620-EST

Description
The TLE75620-EST is an eight channel configurable and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It es specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cracking capablitity down to V S= 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Chassis domain control Domain controller for ADAS and autonomous driving Designers who used this product also designed with IAUC100N04S6N022 | Automotive MOSFET TLF35584QKVS2 | OPTIREG™ PMIC SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers TLE92464ED | Constant current control IC for transmission SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF35584QVHS1 | OPTIREG™ PMIC S25FS512SAGMFB013 | Quad SPI Flash TLE8718SA | FLEX TLE9252VLC | Automotive CAN transceivers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC100N04S6N022 | Automotive MOSFET TLF35584QKVS2 | OPTIREG™ PMIC SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers TLE92464ED | Constant current control IC for transmission SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF35584QVHS1 | OPTIREG™ PMIC S25FS512SAGMFB013 | Quad SPI Flash 1 2 3
Request a Quote Datasheet
Description
The TLE75620-EST is an eight channel configurable and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It es specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cracking capablitity down to V S= 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Chassis domain control Domain controller for ADAS and autonomous driving Designers who used this product also designed with IAUC100N04S6N022 | Automotive MOSFET TLF35584QKVS2 | OPTIREG™ PMIC SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers TLE92464ED | Constant current control IC for transmission SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF35584QVHS1 | OPTIREG™ PMIC S25FS512SAGMFB013 | Quad SPI Flash TLE8718SA | FLEX TLE9252VLC | Automotive CAN transceivers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC100N04S6N022 | Automotive MOSFET TLF35584QKVS2 | OPTIREG™ PMIC SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers TLE92464ED | Constant current control IC for transmission SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF35584QVHS1 | OPTIREG™ PMIC S25FS512SAGMFB013 | Quad SPI Flash 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75620-EST - TLE75620-EST - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75620-EST
TLE75620-EST
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75620-EST TLE75620-EST
The TLE75620-EST is an eight channel configurable and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It es specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cracking capablitity down to V S= 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Chassis domain control Domain controller for ADAS and autonomous driving Designers who used this product also designed with IAUC100N04S6N022 | Automotive MOSFET TLF35584QKVS2 | OPTIREG™ PMIC SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers TLE92464ED | Constant current control IC for transmission SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF35584QVHS1 | OPTIREG™ PMIC S25FS512SAGMFB013 | Quad SPI Flash TLE8718SA | FLEX TLE9252VLC | Automotive CAN transceivers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC100N04S6N022 | Automotive MOSFET TLF35584QKVS2 | OPTIREG™ PMIC SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLE7258SJ | Automotive LIN transceivers TLE92464ED | Constant current control IC for transmission SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLF35584QVHS1 | OPTIREG™ PMIC S25FS512SAGMFB013 | Quad SPI Flash 1 2 3

The TLE75620-EST is an eight channel configurable and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions

It es specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI).


Summary of Features

  • 16-bit serial peripheral interface for control and diagnosis
  • Daisy Chain capability SPI also compatible with 8-bit SPI devices
  • 2 CMOS compatible parallel input pins with Input Mapping functionality
  • Cracking capablitity down to V S= 3.0 V (supports LV124)
  • Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers
  • Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads
  • Two internal PWM Generators for μC offload
  • Very low quiescent current (with usage of IDLE pin)
  • Limp Home mode (with usage of IDLE and IN pins)
  • Green Product (RoHS compliant)
  • AEC Qualified

Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • Chassis domain control
  • Domain controller for ADAS and autonomous driving

Designers who used this product also designed with


  • IAUC100N04S6N022 |
    Automotive MOSFET
  • TLF35584QKVS2 |
    OPTIREG™ PMIC
  • SAK-TC397XX-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE92464ED |
    Constant current control IC for transmission
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLF35584QVHS1 |
    OPTIREG™ PMIC
  • S25FS512SAGMFB013 |
    Quad SPI Flash
  • TLE8718SA |
    FLEX
  • TLE9252VLC |
    Automotive CAN transceivers
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUC100N04S6N022 |
    Automotive MOSFET
  • TLF35584QKVS2 |
    OPTIREG™ PMIC
  • SAK-TC397XX-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE92464ED |
    Constant current control IC for transmission
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLF35584QVHS1 |
    OPTIREG™ PMIC
  • S25FS512SAGMFB013 |
    Quad SPI Flash

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE75620-EST
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - TLE75620-EST
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS117TC - BTS117TC - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 70000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3035EJ - BTF3035EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 2800 ns
View Details