Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS5016SDA BTS5016SDA

Description
The BTS5016SDA is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions The power transistor is built by a N-channel vertical power MOSFET with charge pump. The design is based on Smart SIPMOS chip on chip technology. The BTS5016SDA has a current controlled input and offers a diagnostic feedback with load current sense and a defined fault signal in case of overload operation, overtemperature shutdown and/or short circuit shutdown. Summary of Features Part of scalable product family Load current sense Reversave™ Very low standby current Current controlled input pin Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at under-voltage Green Product (RoHS compliant) AEC Qualified Benefits High load current capability High inrush current capability High energy capability Integrated protection functionality Integrated diagnosis functionality Potential Applications Automotive Body & Convenience Automotive Lighting Power Distribution Relay Replacement Fuse Replacement Heating Applications
Request a Quote Datasheet
Description
The BTS5016SDA is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions The power transistor is built by a N-channel vertical power MOSFET with charge pump. The design is based on Smart SIPMOS chip on chip technology. The BTS5016SDA has a current controlled input and offers a diagnostic feedback with load current sense and a defined fault signal in case of overload operation, overtemperature shutdown and/or short circuit shutdown. Summary of Features Part of scalable product family Load current sense Reversave™ Very low standby current Current controlled input pin Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at under-voltage Green Product (RoHS compliant) AEC Qualified Benefits High load current capability High inrush current capability High energy capability Integrated protection functionality Integrated diagnosis functionality Potential Applications Automotive Body & Convenience Automotive Lighting Power Distribution Relay Replacement Fuse Replacement Heating Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS5016SDA - BTS5016SDA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS5016SDA
BTS5016SDA
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS5016SDA BTS5016SDA
The BTS5016SDA is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions The power transistor is built by a N-channel vertical power MOSFET with charge pump. The design is based on Smart SIPMOS chip on chip technology. The BTS5016SDA has a current controlled input and offers a diagnostic feedback with load current sense and a defined fault signal in case of overload operation, overtemperature shutdown and/or short circuit shutdown. Summary of Features Part of scalable product family Load current sense Reversave™ Very low standby current Current controlled input pin Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at under-voltage Green Product (RoHS compliant) AEC Qualified Benefits High load current capability High inrush current capability High energy capability Integrated protection functionality Integrated diagnosis functionality Potential Applications Automotive Body & Convenience Automotive Lighting Power Distribution Relay Replacement Fuse Replacement Heating Applications

The BTS5016SDA is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions

The power transistor is built by a N-channel vertical power MOSFET with charge pump. The design is based on Smart SIPMOS chip on chip technology. The BTS5016SDA has a current controlled input and offers a diagnostic feedback with load current sense and a defined fault signal in case of overload operation, overtemperature shutdown and/or short circuit shutdown.


Summary of Features

  • Part of scalable product family
  • Load current sense
  • Reversave™
  • Very low standby current
  • Current controlled input pin
  • Improved electromagnetic compatibility (EMC)
  • Fast demagnetization of inductive loads
  • Stable behavior at under-voltage
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • High load current capability
  • High inrush current capability
  • High energy capability
  • Integrated protection functionality
  • Integrated diagnosis functionality

Potential Applications

  • Automotive Body & Convenience
  • Automotive Lighting
  • Power Distribution
  • Relay Replacement
  • Fuse Replacement
  • Heating Applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS5016SDA
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS5016SDA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE7244SL - TLE7244SL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24
View Details
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3125EJ - BTF3125EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 2800 ns
View Details