Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESD TLE75242-ESD

Description
The TLE75242-ESD is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to VS = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Independend supply pin (VS_HS) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9278BQX | OPTIREG™ Multi-CAN Power+ SBC BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BCR 402U E6433 | Linear LED Driver IC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4
Request a Quote Datasheet
Description
The TLE75242-ESD is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to VS = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Independend supply pin (VS_HS) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9278BQX | OPTIREG™ Multi-CAN Power+ SBC BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BCR 402U E6433 | Linear LED Driver IC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESD - TLE75242-ESD - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESD
TLE75242-ESD
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESD TLE75242-ESD
The TLE75242-ESD is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to VS = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Independend supply pin (VS_HS) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9278BQX | OPTIREG™ Multi-CAN Power+ SBC BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BCR 402U E6433 | Linear LED Driver IC BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE94110ES | MOTIX™ multi half-bridge ICs for BDC motors BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4

The TLE75242-ESD is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions

It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI).


Summary of Features

  • 16-bit serial peripheral interface for control and diagnosis
  • Daisy Chain capability SPI also compatible with 8-bit SPI devices
  • 2 CMOS compatible parallel input pins with Input Mapping functionality
  • Cranking capability down to VS = 3.0 V (supports LV124)
  • Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers
  • Independend supply pin (VS_HS) for high-side channels
  • Very low quiescent current (with usage of IDLE pin)
  • Limp Home mode (with usage of IDLE and IN pins)
  • Green Product (RoHS compliant)
  • AEC Qualified

Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE94110ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9278BQX |
    OPTIREG™ Multi-CAN Power+ SBC
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BCR 402U E6433 |
    Linear LED Driver IC
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE94110ES |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE75242-ESD
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESD
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Wire Guard 12V | Automotive smart high-side switch - BTG7007A-1EPW - BTG7007A-1EPW - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-14
View Details
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125TF - BTS3125TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details