Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - AUIPS7091G AUIPS7091G

Description
Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a SO-8 Package Benefits Short-circuit protection Over-temperature protection Digital diagnostic Open load detection Reverse battery protection 12V and 24V application Potential Applications Braking Applications Diesel direct injection Programmable logic controller (PLC) Designers who used this product also designed with BSC100N06LS3 G | N-Channel Power MOSFET BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSC100N06LS3 G | N-Channel Power MOSFET BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSC100N06LS3 G | N-Channel Power MOSFET BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
Request a Quote Datasheet
Description
Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a SO-8 Package Benefits Short-circuit protection Over-temperature protection Digital diagnostic Open load detection Reverse battery protection 12V and 24V application Potential Applications Braking Applications Diesel direct injection Programmable logic controller (PLC) Designers who used this product also designed with BSC100N06LS3 G | N-Channel Power MOSFET BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSC100N06LS3 G | N-Channel Power MOSFET BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSC100N06LS3 G | N-Channel Power MOSFET BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - AUIPS7091G - AUIPS7091G - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - AUIPS7091G
AUIPS7091G
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - AUIPS7091G AUIPS7091G
Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a SO-8 Package Benefits Short-circuit protection Over-temperature protection Digital diagnostic Open load detection Reverse battery protection 12V and 24V application Potential Applications Braking Applications Diesel direct injection Programmable logic controller (PLC) Designers who used this product also designed with BSC100N06LS3 G | N-Channel Power MOSFET BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSC100N06LS3 G | N-Channel Power MOSFET BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSC100N06LS3 G | N-Channel Power MOSFET BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4

Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a SO-8 Package

Benefits

  • Short-circuit protection
  • Over-temperature protection
  • Digital diagnostic
  • Open load detection
  • Reverse battery protection
  • 12V and 24V application

Potential Applications

  • Braking

Applications

  • Diesel direct injection
  • Programmable logic controller (PLC)

Designers who used this product also designed with


  • BSC100N06LS3 G |
    N-Channel Power MOSFET
  • BTS3046SDL |
    Classic HITFET™ 24V |automotive smart low-side switch
  • XMC4500-F144K1024 AC |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • BSC100N06LS3 G |
    N-Channel Power MOSFET
  • BTS3046SDL |
    Classic HITFET™ 24V |automotive smart low-side switch
  • XMC4500-F144K1024 AC |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • BSC100N06LS3 G |
    N-Channel Power MOSFET
  • BTS3046SDL |
    Classic HITFET™ 24V |automotive smart low-side switch
  • XMC4500-F144K1024 AC |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number AUIPS7091G
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - AUIPS7091G
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESH - TLE75080-ESH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH - TLE75602-ESH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details