Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - TLE75004-EPD TLE75004-EPD

Description
The TLE75004-EPD is a SPI controlled 4 channel low side switch out of Infineon's new SPIDER+ family The SPIDER+ products offers improved and added functionality, such as Cranking capability, very low current consumption in sleep mode, an improved thermal performance, enhanced diagnosis features via SPI (16 Bit) and an input mapping function for the 2 direct inputs. An input status register in combination with the output status monitor and the open load at OFF detection allows to track the entire path, from microcontroller to the loads. A fail safe mode (Limp Home) supplied from battery maintains the functionality even with missing digital voltage supply. Short circuit, over current and over temperature shutdown secures the protection of the loads and the switch. The TLE75004-EPD is designed to drive small loads in automotive and industrial applications and comes in a small PG-TSDSO-14 -EP package (150 mil). Summary of Features 4 channel low side driver (family concept) 16 Bit SPI communication (5MHz) Cranking capability down to 3V battery Fail safe mode (Limp Home) Enhanced diagnosis (supports ISO26262) 2 direct/ PWM inputs with mapping function Paralleling of outputs Green product (RoHS compliant), AEC qualified Benefits Less Microcontr. I/Os needed Improved reliability/ operational safety PCB space savings Protection of load and device Reduced current consumption Cost savings Potential Applications Body Control Modules (BCM's) ECU's, EMS, HVAC Industrial automation Relay and solenoid drive Unipolar stepper motor drive LED drive Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Windshield wiper system Designers who used this product also designed with IAUC100N04S6L014 | Automotive MOSFET BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD90P04P4L-04 | Automotive MOSFET BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAL-TC237LP-32F200N AC | AURIX™ Family – TC23xL BSZ15DC02KD H | Dual MOSFET BSS123N | Small signal/small power MOSFET BTS3011TE | HITFET™ + 12V | automotive low-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3080EJ | HITFET™ + 12V | automotive low-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) IAUC100N04S6L014 | Automotive MOSFET BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD90P04P4L-04 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The TLE75004-EPD is a SPI controlled 4 channel low side switch out of Infineon's new SPIDER+ family The SPIDER+ products offers improved and added functionality, such as Cranking capability, very low current consumption in sleep mode, an improved thermal performance, enhanced diagnosis features via SPI (16 Bit) and an input mapping function for the 2 direct inputs. An input status register in combination with the output status monitor and the open load at OFF detection allows to track the entire path, from microcontroller to the loads. A fail safe mode (Limp Home) supplied from battery maintains the functionality even with missing digital voltage supply. Short circuit, over current and over temperature shutdown secures the protection of the loads and the switch. The TLE75004-EPD is designed to drive small loads in automotive and industrial applications and comes in a small PG-TSDSO-14 -EP package (150 mil). Summary of Features 4 channel low side driver (family concept) 16 Bit SPI communication (5MHz) Cranking capability down to 3V battery Fail safe mode (Limp Home) Enhanced diagnosis (supports ISO26262) 2 direct/ PWM inputs with mapping function Paralleling of outputs Green product (RoHS compliant), AEC qualified Benefits Less Microcontr. I/Os needed Improved reliability/ operational safety PCB space savings Protection of load and device Reduced current consumption Cost savings Potential Applications Body Control Modules (BCM's) ECU's, EMS, HVAC Industrial automation Relay and solenoid drive Unipolar stepper motor drive LED drive Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Windshield wiper system Designers who used this product also designed with IAUC100N04S6L014 | Automotive MOSFET BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD90P04P4L-04 | Automotive MOSFET BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAL-TC237LP-32F200N AC | AURIX™ Family – TC23xL BSZ15DC02KD H | Dual MOSFET BSS123N | Small signal/small power MOSFET BTS3011TE | HITFET™ + 12V | automotive low-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3080EJ | HITFET™ + 12V | automotive low-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) IAUC100N04S6L014 | Automotive MOSFET BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD90P04P4L-04 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75004-EPD - TLE75004-EPD - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75004-EPD
TLE75004-EPD
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75004-EPD TLE75004-EPD
The TLE75004-EPD is a SPI controlled 4 channel low side switch out of Infineon's new SPIDER+ family The SPIDER+ products offers improved and added functionality, such as Cranking capability, very low current consumption in sleep mode, an improved thermal performance, enhanced diagnosis features via SPI (16 Bit) and an input mapping function for the 2 direct inputs. An input status register in combination with the output status monitor and the open load at OFF detection allows to track the entire path, from microcontroller to the loads. A fail safe mode (Limp Home) supplied from battery maintains the functionality even with missing digital voltage supply. Short circuit, over current and over temperature shutdown secures the protection of the loads and the switch. The TLE75004-EPD is designed to drive small loads in automotive and industrial applications and comes in a small PG-TSDSO-14 -EP package (150 mil). Summary of Features 4 channel low side driver (family concept) 16 Bit SPI communication (5MHz) Cranking capability down to 3V battery Fail safe mode (Limp Home) Enhanced diagnosis (supports ISO26262) 2 direct/ PWM inputs with mapping function Paralleling of outputs Green product (RoHS compliant), AEC qualified Benefits Less Microcontr. I/Os needed Improved reliability/ operational safety PCB space savings Protection of load and device Reduced current consumption Cost savings Potential Applications Body Control Modules (BCM's) ECU's, EMS, HVAC Industrial automation Relay and solenoid drive Unipolar stepper motor drive LED drive Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Windshield wiper system Designers who used this product also designed with IAUC100N04S6L014 | Automotive MOSFET BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD90P04P4L-04 | Automotive MOSFET BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAL-TC237LP-32F200N AC | AURIX™ Family – TC23xL BSZ15DC02KD H | Dual MOSFET BSS123N | Small signal/small power MOSFET BTS3011TE | HITFET™ + 12V | automotive low-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3080EJ | HITFET™ + 12V | automotive low-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) IAUC100N04S6L014 | Automotive MOSFET BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD90P04P4L-04 | Automotive MOSFET 1 2 3 4 5

The TLE75004-EPD is a SPI controlled 4 channel low side switch out of Infineon's new SPIDER+ family

The SPIDER+ products offers improved and added functionality, such as Cranking capability, very low current consumption in sleep mode, an improved thermal performance, enhanced diagnosis features via SPI (16 Bit) and an input mapping function for the 2 direct inputs. An input status register in combination with the output status monitor and the open load at OFF detection allows to track the entire path, from microcontroller to the loads. A fail safe mode (Limp Home) supplied from battery maintains the functionality even with missing digital voltage supply. Short circuit, over current and over temperature shutdown secures the protection of the loads and the switch. The TLE75004-EPD is designed to drive small loads in automotive and industrial applications and comes in a small PG-TSDSO-14 -EP package (150 mil).


Summary of Features

  • 4 channel low side driver (family concept)
  • 16 Bit SPI communication (5MHz)
  • Cranking capability down to 3V battery
  • Fail safe mode (Limp Home)
  • Enhanced diagnosis (supports ISO26262)
  • 2 direct/ PWM inputs with mapping function
  • Paralleling of outputs
  • Green product (RoHS compliant), AEC qualified

Benefits

  • Less Microcontr. I/Os needed
  • Improved reliability/ operational safety
  • PCB space savings
  • Protection of load and device
  • Reduced current consumption
  • Cost savings

Potential Applications

  • Body Control Modules (BCM's)
  • ECU's, EMS, HVAC
  • Industrial automation
  • Relay and solenoid drive
  • Unipolar stepper motor drive
  • LED drive

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • Windshield wiper system

Designers who used this product also designed with


  • IAUC100N04S6L014 |
    Automotive MOSFET
  • BTS72220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • BTS7006-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAL-TC237LP-32F200N AC |
    AURIX™ Family – TC23xL
  • BSZ15DC02KD H |
    Dual MOSFET
  • BSS123N |
    Small signal/small power MOSFET
  • BTS3011TE |
    HITFET™ + 12V | automotive low-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3080EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE42694-2EL |
    OPTIREG™ linear voltage regulators (LDO)
  • IAUC100N04S6L014 |
    Automotive MOSFET
  • BTS72220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD90P04P4L-04 |
    Automotive MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE75004-EPD
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - TLE75004-EPD
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE7240SL - TLE7240SL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110EE - TLE8110EE - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035EJ - BTS3035EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details