Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE42794E TLE42794E

Description
The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt ; of typically 4.65 V. Summary of Features Output Voltage 5 V ± 2% Output Current up to 150 mA Very low Current Consumption Early Warning Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q ; = 1 V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general
Request a Quote Datasheet
Description
The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt ; of typically 4.65 V. Summary of Features Output Voltage 5 V ± 2% Output Current up to 150 mA Very low Current Consumption Early Warning Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q ; = 1 V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE42794E - TLE42794E - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE42794E
TLE42794E
Power - Power Supply ICs - OPTIREG™ linear - TLE42794E TLE42794E
The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt ; of typically 4.65 V. Summary of Features Output Voltage 5 V ± 2% Output Current up to 150 mA Very low Current Consumption Early Warning Power-on and Under voltage Reset with Programmable Delay Time Reset Low Down to V Q ; = 1 V Adjustable Reset Threshold Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Protection Suitable for Use in Automotive Electronics Wide Temperature Range from -40 °C up to 150 °C Input Voltage Range from -42 V to 45 V Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general

The component is able to drive loads up to 150 mA. It is short-circuit protected by the implemented current limitation and has an integrated over temperature shutdown. A reset signal is generated for an output voltage V Q,rt ; of typically 4.65 V.


Summary of Features

  • Output Voltage 5 V ± 2%
  • Output Current up to 150 mA
  • Very low Current Consumption
  • Early Warning
  • Power-on and Under voltage Reset with Programmable Delay Time
  • Reset Low Down to V Q ; = 1 V
  • Adjustable Reset Threshold
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Reverse Polarity Protection
  • Over temperature Protection
  • Suitable for Use in Automotive Electronics
  • Wide Temperature Range from -40 °C up to 150 °C
  • Input Voltage Range from -42 V to 45 V
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE42794E
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE42794E
Package Type Other; PG-SSOP-14
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES - TLE9461ES - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS820D0EL V33 - TLS820D0EL V33 - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Board Mount Modules - AHE2815D/HBB - 1029504-AHE2815D/HBB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Board Mount Modules - AHE2812S/HBB - 1030990-AHE2812S/HBB - Win Source Electronics
Specs
Output Voltage 12 volts
Output Power 20 watts
View Details