The PXM1310CDM-G003 is a 3+1 phase digital multiphase controller designed for DDR3/DDR4 memory power regulation in systems compliant with Intel® VR13 rev1.1 and VR12.5 Rev 1.5 specifications. It operates from a 3.3 V supply and supports output voltage regulation from 0.25 V to 2.5 V in 5 mV or 10 mV steps. The device features a PMBus™ rev 1.2 compliant serial interface, configurable autonomous phase add/drop, digitally programmable PID compensation, and extensive protection including over-voltage, over-current, and open/short sense line detection. It is housed in a 40-lead 5 mm × 5 mm QFN package and operates with an ambient temperature range of -5 °C to +85 °C. The part is RoHS compliant and halogen-free.
Digital Dual Output 3+1 VR12.5 & VR13 DDR Memory Controller
The Infineon Technologies memory digital controllers provide intelligent power for DDR3/DDR4 applications. Command and monitor functions are controlled through the Intel SVID interface which supports 5mV/step VID table, power states (PS), and VR Data & Configuration Register requirements. Infineon’s memory controllers utilize digital technology to implement all control functions, providing the ultimate system solution in terms of flexibility and stability.
Advanced control loop features, such as Active Transient Response (ATR) modulation and fast DVID response enable optimal response to high load transients. Programmable temperature compensation to current sense allows the designer to tailor the response for best load line accuracy over temperature. Best-in-class noise immunity is achieved through high oversample rate and digital current estimation.
Protection features include a comprehensive suite of sophisticated over-voltage, under-voltage, over-temperature, and over-current protections. Memory controllers also detect and protect against an open or short circuit on the remote sensing inputs. These attributes provide a complete and advanced protection feature set for microprocessor and power systems.
Summary of Features
Benefits
Potential Applications
Applications
Digital Dual Output 3+1 VR12.5 and VR13 DDR Memory Controller Product overview: PXM1310CDM-G003 from Infineon Technologies is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-PXM1310CDM-G003 can be used for catalog matching and distributor lookup.
VQFN-40 DC-DC Converters ROHS
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | IC Power Supplies |
| Product Number | PXM1310CDM-G003 | 715-PXM1310CDM-G003 | PXM1310CDM-G003 |
| Product Name | DC-DC Converters, Digital Multiphase Controllers | Dual DC-DC Converter IC | IC Power Supplies |
| Package Type | Other; PG-VQFN-40 |