The TLE5309D is a dual-die analog angle sensor combining an AMR sensor for 180° high-precision measurement and a GMR sensor for 360° full-range measurement in a single package. Both sensor dies are independently supplied via separate power and ground pins, enabling diverse redundancy. The sensor provides pre-amplified differential or single-ended sine and cosine output voltages, immune to airgap variations, with temperature compensation. It operates from -40°C to 125°C ambient temperature and is AEC-Q100 Grade 1 qualified. The package is PG-TDSO-16.
The TLE5309D is a diverse redundant angle sensor with analog outputs. It combines a Giant Magneto Resistance (GMR) sensor for full 360° angle range with an Anistropic Magneto Resistance (AMR) sensor for high precision in a flipped configuration in one package. Sine and cosine angle components of a rotating magnetic field are measured by Magneto Resistive (MR) elements. The sensors provide analog sine and cosine output voltages that describe the magnetic angle in a range of 0 to 180° (AMR sensor), and 0 to 360° (GMR sensor), respectively.
The differential MR bridge signals are independent of the magnetic field strength, and the analog output is designed for differential or single ended applications.
The output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. Both sensor ICs are supplied independently by separate supply and ground pins.
Summary of Features
Potential Applications
The TLE5309D angle sensor is designed for angular position sensing in safety critical automotive applications. Its high accuracy and 360° measurement range combined with short propagation delay makes it suitable for systems with high speeds and high accuracy demands such as brush-less DC (BLDC) motors for actuators and electric power steering systems (EPS). At the same time its fast start-up time and low overall power consumption enables the device to be employed for low-power turn counting. Extremely low power consumption can be achieved with power cycling, where the advantage of fast power on time reduces the average power consumption.
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | TLE5309D E1211 |
| Product Name | Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5309D E1211 |
| Sensor Type | Magnetic |
| Package / Mounting | Surface Mount (SMD); Dual SMD |
| Packing Method | Tape Reel |
| Standards and Certifications | RoHS |