The TLE49SRS8 is a stray field robust, differential Hall-based angle sensor for 360° absolute position measurement, housed in a PG-TDSO-8-1 surface-mount package. It provides a SENT interface compliant with SAE J2716-2016 and offers an intrinsic angle accuracy of ±1° over lifetime and temperature, with a 14-bit resolution over the full range. The sensor supports EEPROM for configuration and look-up table correction of systematic errors, and is qualified to AEC-Q100 Grade 1 for automotive use. It is designed as a Safety Element out of Context for ASIL C(D) systems and is RoHS compliant and halogen free.
XENSIV™ - TLE49SRS8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options
The electrification of cars with internal combustion engines and the introduction of electric main drives for electric vehicles continuously increase the potential of electro-magnetic interference by a so-called stray field which can cause issues for electronic sub systems. Differential Hall cells enable a stray field robust measurement of a magnetic field. Signal conditioning & digital signal processing units are implemented for best performance.
Summary of Features
Benefits
| Infineon Technologies AG | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | TLE49SRS8 |
| Product Name | Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRS8 |
| Sensor Type | Magnetic |
| Package / Mounting | Surface Mount (SMD); SMD |
| Packing Method | Tape Reel |
| Standards and Certifications | RoHS |