Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906K TLE4906K

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052210-TLE4906K Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 13.5mT Trip, 5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SC-59 Purpose: Unipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052210-TLE4906K Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 13.5mT Trip, 5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SC-59 Purpose: Unipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906K - 052210-TLE4906K - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906K
052210-TLE4906K
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906K 052210-TLE4906K
Manufacturer: Infineon Technologies Win Source Part Number: 052210-TLE4906K Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 13.5mT Trip, 5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SC-59 Purpose: Unipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052210-TLE4906K
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 20mA
Sensing Range: 13.5mT Trip, 5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SC-59
Purpose: Unipolar Switch
Supply Voltage - Operating: 2.7 V to 18 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 052210-TLE4906K
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906K
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Amr Angle Sensor, 3.6V, Tdso; Magnetoresistive Sensor Technology Infineon - 10AH1316 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 4 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details