The TLE5012B E5000 is a 360° angle sensor with a pre-configured PWM interface, designed for steering angle and actuator position sensing. It uses a monolithic Giant Magneto Resistance (iGMR) element to measure magnetic field orientation and outputs a 244 Hz PWM signal with an 85.4 µs filter update period. The device is packaged in an PG-DSO-8 case, operates with a junction temperature range of -40°C to 150°C, and is automotive qualified to AEC-Q100. It includes ESD protection exceeding 4 kV (HBM), is RoHS compliant, and supports diagnostic functions for SIL compliance.
The TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Highly precise angle values are determined over a wide temperature range and a long lifetime using an internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The absolute angle value and other values are transmitted via SSC or via a Pulse-Width-Modulati
Summary of Features:
- Giant Magneto Resistance (GMR)-based principle
- Integrated magnetic field sensing for angle measurement
- Full calibrated 0 - 360° angle measurement with revolution counter and angle speed measurement
- Two separate highly accurate single bit SD-ADC
- 15 bit representation of absolute angle value on the output (resolution of 0.01°)
- 16 bit representation of sine / cosine values on the interface
- Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration
- Bi-directional SSC Interface up to 8Mbit/s
- Supports Safety Integrity Level (SIL) with diagnostic functions and status information
- Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC)
- 0.25 μm CMOS technology
- Automotive qualified: -40°C to 150°C (junction temperature)
- ESD > 4kV (HBM)
- RoHS compliant (Pb-free package)
Target Applications:
- Electrical commutated motor (e.g. used in Electric Power Steering (EPS))
- Rotary switches
- Steering angle measurements
- General angular sensing
| Infineon Technologies AG | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | TLE5012B E5000 |
| Product Name | Magnetic Position Sensor, Angle Sensor |
| Trigger | Tilt Sensor |
| Form Factor | Element / Chip |
| Tilt Range | 360 degrees |
| Number of Axes | 2 |