Infineon Technologies AG Magnetic Position Sensor, Angle Sensor TLE5012B E3005

Description
The TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Highly precise angle values are determined over a wide temperature range and a long lifetime using an internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The absolute angle value and other values are transmitted via SSC or via a Pulse-Width-Modulati on (PWM) Protocol. The sine and cosine raw values can also be read out. These raw signals are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). The TLE5012B is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Online diagnostic functions are provided to ensure reliable operation. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Integrated magnetic field sensing for angle measurement - Full calibrated 0 - 360° angle measurement with revolution counter and angle speed measurement - Two separate highly accurate single bit SD-ADC - 15 bit representation of absolute angle value on the output (resolution of 0.01°) - 16 bit representation of sine / cosine values on the interface - Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration - Bi-directional SSC Interface up to 8Mbit/s - Supports Safety Integrity Level (SIL) with diagnostic functions and status information - Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC) - 0.25 μm CMOS technology - Automotive qualified: -40°C to 150°C (junction temperature) - ESD > 4kV (HBM) - RoHS compliant (Pb-free package) Target Applications: - Electrical commutated motor (e.g. used in Electric Power Steering (EPS)) - Rotary switches - Steering angle measurements - General angular sensing
Request a Quote Datasheet
Description
The TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Highly precise angle values are determined over a wide temperature range and a long lifetime using an internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The absolute angle value and other values are transmitted via SSC or via a Pulse-Width-Modulati on (PWM) Protocol. The sine and cosine raw values can also be read out. These raw signals are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). The TLE5012B is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Online diagnostic functions are provided to ensure reliable operation. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Integrated magnetic field sensing for angle measurement - Full calibrated 0 - 360° angle measurement with revolution counter and angle speed measurement - Two separate highly accurate single bit SD-ADC - 15 bit representation of absolute angle value on the output (resolution of 0.01°) - 16 bit representation of sine / cosine values on the interface - Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration - Bi-directional SSC Interface up to 8Mbit/s - Supports Safety Integrity Level (SIL) with diagnostic functions and status information - Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC) - 0.25 μm CMOS technology - Automotive qualified: -40°C to 150°C (junction temperature) - ESD > 4kV (HBM) - RoHS compliant (Pb-free package) Target Applications: - Electrical commutated motor (e.g. used in Electric Power Steering (EPS)) - Rotary switches - Steering angle measurements - General angular sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Position Sensor, Angle Sensor - TLE5012B E3005 - Infineon Technologies AG
Neubiberg, Germany
Magnetic Position Sensor, Angle Sensor
TLE5012B E3005
Magnetic Position Sensor, Angle Sensor TLE5012B E3005
The TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Highly precise angle values are determined over a wide temperature range and a long lifetime using an internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The absolute angle value and other values are transmitted via SSC or via a Pulse-Width-Modulati on (PWM) Protocol. The sine and cosine raw values can also be read out. These raw signals are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). The TLE5012B is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Online diagnostic functions are provided to ensure reliable operation. Summary of Features: - Giant Magneto Resistance (GMR)-based principle - Integrated magnetic field sensing for angle measurement - Full calibrated 0 - 360° angle measurement with revolution counter and angle speed measurement - Two separate highly accurate single bit SD-ADC - 15 bit representation of absolute angle value on the output (resolution of 0.01°) - 16 bit representation of sine / cosine values on the interface - Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration - Bi-directional SSC Interface up to 8Mbit/s - Supports Safety Integrity Level (SIL) with diagnostic functions and status information - Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC) - 0.25 μm CMOS technology - Automotive qualified: -40°C to 150°C (junction temperature) - ESD > 4kV (HBM) - RoHS compliant (Pb-free package) Target Applications: - Electrical commutated motor (e.g. used in Electric Power Steering (EPS)) - Rotary switches - Steering angle measurements - General angular sensing

The TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Highly precise angle values are determined over a wide temperature range and a long lifetime using an internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The absolute angle value and other values are transmitted via SSC or via a Pulse-Width-Modulation (PWM) Protocol. The sine and cosine raw values can also be read out. These raw signals are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). The TLE5012B is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Online diagnostic functions are provided to ensure reliable operation.
Summary of Features:
- Giant Magneto Resistance (GMR)-based principle
- Integrated magnetic field sensing for angle measurement
- Full calibrated 0 - 360° angle measurement with revolution counter and angle speed measurement
- Two separate highly accurate single bit SD-ADC
- 15 bit representation of absolute angle value on the output (resolution of 0.01°)
- 16 bit representation of sine / cosine values on the interface
- Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration
- Bi-directional SSC Interface up to 8Mbit/s
- Supports Safety Integrity Level (SIL) with diagnostic functions and status information
- Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC)
- 0.25 μm CMOS technology
- Automotive qualified: -40°C to 150°C (junction temperature)
- ESD > 4kV (HBM)
- RoHS compliant (Pb-free package)
Target Applications:
- Electrical commutated motor (e.g. used in Electric Power Steering (EPS))
- Rotary switches
- Steering angle measurements
- General angular sensing

Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Tilt Sensors
Product Number TLE5012B E3005
Product Name Magnetic Position Sensor, Angle Sensor
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Position Sensor, Angle Sensor - TLE5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5011 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Sensor> Magnetic Position Sensor - TLE5009 E2000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLI5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details