Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1210 TLE5009A16D E1210

Description
XENSIV™ - TLE5009A16D E1210 magnetic angle sensor for safety applications Our XENSIVTM family of TLE5x0916(D) are angle sensors with analog outputs. They detect the orientation of a magnetic field by measuring sine and cosine angle components with Magneto Resistive (MR) elements. The sensors provide analog sine and cosine output voltages that describe the magnetic angle in a range of 0 to 180° (AMR sensor), and 0 to 360° (GMR sensor), respectively. There are single die and dual die combinations with a Giant Magneto Resistance (GMR) sensor for full 360° angle range or also an Anisotropic Magneto Resistance (AMR) sensor for high precision in a top-bottom configuration in one package possible. This magnetic sensor offers 3.3V, dual die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing Applications Electric power steering (EPS) Designers who used this product also designed with IPC50N04S5L-5R5 | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5L-5R5 | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5L-5R5 | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO)
Request a Quote Datasheet
Description
XENSIV™ - TLE5009A16D E1210 magnetic angle sensor for safety applications Our XENSIVTM family of TLE5x0916(D) are angle sensors with analog outputs. They detect the orientation of a magnetic field by measuring sine and cosine angle components with Magneto Resistive (MR) elements. The sensors provide analog sine and cosine output voltages that describe the magnetic angle in a range of 0 to 180° (AMR sensor), and 0 to 360° (GMR sensor), respectively. There are single die and dual die combinations with a Giant Magneto Resistance (GMR) sensor for full 360° angle range or also an Anisotropic Magneto Resistance (AMR) sensor for high precision in a top-bottom configuration in one package possible. This magnetic sensor offers 3.3V, dual die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing Applications Electric power steering (EPS) Designers who used this product also designed with IPC50N04S5L-5R5 | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5L-5R5 | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5L-5R5 | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1210 - TLE5009A16D E1210 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1210
TLE5009A16D E1210
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1210 TLE5009A16D E1210
XENSIV™ - TLE5009A16D E1210 magnetic angle sensor for safety applications Our XENSIVTM family of TLE5x0916(D) are angle sensors with analog outputs. They detect the orientation of a magnetic field by measuring sine and cosine angle components with Magneto Resistive (MR) elements. The sensors provide analog sine and cosine output voltages that describe the magnetic angle in a range of 0 to 180° (AMR sensor), and 0 to 360° (GMR sensor), respectively. There are single die and dual die combinations with a Giant Magneto Resistance (GMR) sensor for full 360° angle range or also an Anisotropic Magneto Resistance (AMR) sensor for high precision in a top-bottom configuration in one package possible. This magnetic sensor offers 3.3V, dual die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing Applications Electric power steering (EPS) Designers who used this product also designed with IPC50N04S5L-5R5 | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5L-5R5 | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) IPC50N04S5L-5R5 | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO)

XENSIV™ - TLE5009A16D E1210 magnetic angle sensor for safety applications

Our XENSIVTM family of TLE5x0916(D) are angle sensors with analog outputs. They detect the orientation of a magnetic field by measuring sine and cosine angle components with Magneto Resistive (MR) elements. The sensors provide analog sine and cosine output voltages that describe the magnetic angle in a range of 0 to 180° (AMR sensor), and 0 to 360° (GMR sensor), respectively. There are single die and dual die combinations with a Giant Magneto Resistance (GMR) sensor for full 360° angle range or also an Anisotropic Magneto Resistance (AMR) sensor for high precision in a top-bottom configuration in one package possible.

This magnetic sensor offers 3.3V, dual die GMR technology and is with TCO (Temperature Compensation Offset).

The following derivatives of the TLE5x09A16(D) sensor family are available:

  • Single die GMR: TLE5009A16
  • Dual die GMR: TLE5009A16D
  • Single die AMR: TLE5109A16
  • Dual die AMR: TLE5109A16D
  • Dual die AMR (bottom) / GMR (top): TLE5309D

Functional Safety

Safety Manual and Safety Analysis Summary Report available on request.


Summary of Features

  • Single and dual die sensor with AMR or GMR technology
  • Separate supply pins for top and bottom sensor
  • Low current consumption and quick start up
  • 180°(AMR) and 360°(GMR) contactless angle measurement
  • Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage
  • Immune to airgap variations due to MR based sensing principle
  • Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature)
  • Pre-amplified output signals for differential or single-ended applications
  • Diverse redundance combination of GMR sensor and AMR sensor in one package possible
  • High accuracy typically 0.1° overall angle error for AMR sensor

Potential Applications

  • BLDC motors
  • Pedals and rotary switches
  • Steering angle sensing
  • Valve or flap position sensing

Applications

  • Electric power steering (EPS)

Designers who used this product also designed with


  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • IAUA200N04S5N010 |
    Automotive MOSFET
  • TLS202B1MBV33 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • IAUA200N04S5N010 |
    Automotive MOSFET
  • TLS202B1MBV33 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • IAUA200N04S5N010 |
    Automotive MOSFET
  • TLS202B1MBV33 |
    OPTIREG™ linear voltage regulators (LDO)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5009A16D E1210
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1210
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2584175P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B0 - TLE493D-W3B6 B0 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Motion Sensor ICs - 2186337P - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953C - TLE4953C - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
3 suppliers