Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966K TLE4966K

Description
The TLE4966K is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. They provide a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal. Summary of Features 2.7 V to 24 V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18 V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1 μs) Digital output signals Bipolar version Excellent matching between the 2 Hall probes Hall plate distance 1.45 mm Direction & speed information Direction signal switches before the speed signal SMD package PG-TSOP6-6-5 Potential Applications „„Index counting „„Rotational speed and direction detection „„Motor driven positioning systems window lifter,power closing systems,sun blinds,garage door
Request a Quote Datasheet
Description
The TLE4966K is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. They provide a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal. Summary of Features 2.7 V to 24 V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18 V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1 μs) Digital output signals Bipolar version Excellent matching between the 2 Hall probes Hall plate distance 1.45 mm Direction & speed information Direction signal switches before the speed signal SMD package PG-TSOP6-6-5 Potential Applications „„Index counting „„Rotational speed and direction detection „„Motor driven positioning systems window lifter,power closing systems,sun blinds,garage door
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966K - TLE4966K - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966K
TLE4966K
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966K TLE4966K
The TLE4966K is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. They provide a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal. Summary of Features 2.7 V to 24 V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18 V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1 μs) Digital output signals Bipolar version Excellent matching between the 2 Hall probes Hall plate distance 1.45 mm Direction & speed information Direction signal switches before the speed signal SMD package PG-TSOP6-6-5 Potential Applications „„Index counting „„Rotational speed and direction detection „„Motor driven positioning systems window lifter,power closing systems,sun blinds,garage door

The TLE4966K is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. They provide a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal.


Summary of Features

  • 2.7 V to 24 V supply voltage operation
  • Operation from unregulated power supply
  • High sensitivity and high stability of the magnetic switching points
  • High resistance to mechanical stress by Active Error Compensation
  • Reverse battery protection (-18 V)
  • Superior temperature stability
  • Peak temperatures up to 195°C without damage
  • Low jitter (typ. 1 μs)
  • Digital output signals
  • Bipolar version
  • Excellent matching between the 2 Hall probes
  • Hall plate distance 1.45 mm
  • Direction & speed information
  • Direction signal switches before the speed signal
  • SMD package PG-TSOP6-6-5

Potential Applications

  • „„Index counting
  • „„Rotational speed and direction detection
  • „„Motor driven positioning systems window lifter,power closing systems,sun blinds,garage door
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4966K
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966K
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.7 to 18 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4928C - 899885-TLE4928C - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SSO-3
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-X2A-M38N - TLE4929C-X2A-M38N - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details