Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S8D TLE4998S8D

Description
XENSIV(TM) - TLE4998S8D Linear Hall sensor for highly accurate angle and position detection The linear Hall IC TLE4998S8D has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT signal based on the SAE J2716 standard, which consists of a sequence of pulses. Each transmission consists of multiple data nibbles containing the Hall value, the temperature and status information of the sensor. The output stage is an open-drain driver pulling the output pin to low only. Therefore, the high level needs to be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use an even lower supply voltage (e.g. 3.3 V). In this case the pull-up resistor must be connected to the given receiver supply. Summary of Features Integration of two individual Linear Hall sensor IC’s with Single Edge Nibble Transmission (SENT) open-drain output signal (SAE J2716) 20-bit Digital Signal Processing (DSP) Digital temperature and stress compensation 16-bit overall resolution Operating automotive temperature range -40°C to 125°C Minimal drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single-bit error correction: SENT unit time Magnetic range, sensitivity (gain), offset, and polarity of the output slope Filter Bandwidth Clamping levels Customer temperature compensation coefficients for all common magnets Re-programmable until memory lock Supply voltage 4.5-5.5 V (4.1-16 V extended range) Configurable magnetic range: ±50 mT, ±100 mT, or ±200 mT Reverse-polarity and overvoltage protection for all pins Output short-circuit protection On-board diagnostics (overvoltage, EEPROM error) Output of internal magnetic field values and temperature Programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function without iteration steps Potential Applications Robust replacement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for safety applications such as pedal position, throttle position and steering torque sensing Applications Electric power steering (EPS) Designers who used this product also designed with TLE5501 E0002 | Angle sensors BSZ215C H | Dual MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLE5309D E1211 | Angle sensors TLE5501 E0002 | Angle sensors BSZ215C H | Dual MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLE5309D E1211 | Angle sensors TLE5501 E0002 | Angle sensors BSZ215C H | Dual MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLE5309D E1211 | Angle sensors
Request a Quote Datasheet
Description
XENSIV(TM) - TLE4998S8D Linear Hall sensor for highly accurate angle and position detection The linear Hall IC TLE4998S8D has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT signal based on the SAE J2716 standard, which consists of a sequence of pulses. Each transmission consists of multiple data nibbles containing the Hall value, the temperature and status information of the sensor. The output stage is an open-drain driver pulling the output pin to low only. Therefore, the high level needs to be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use an even lower supply voltage (e.g. 3.3 V). In this case the pull-up resistor must be connected to the given receiver supply. Summary of Features Integration of two individual Linear Hall sensor IC’s with Single Edge Nibble Transmission (SENT) open-drain output signal (SAE J2716) 20-bit Digital Signal Processing (DSP) Digital temperature and stress compensation 16-bit overall resolution Operating automotive temperature range -40°C to 125°C Minimal drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single-bit error correction: SENT unit time Magnetic range, sensitivity (gain), offset, and polarity of the output slope Filter Bandwidth Clamping levels Customer temperature compensation coefficients for all common magnets Re-programmable until memory lock Supply voltage 4.5-5.5 V (4.1-16 V extended range) Configurable magnetic range: ±50 mT, ±100 mT, or ±200 mT Reverse-polarity and overvoltage protection for all pins Output short-circuit protection On-board diagnostics (overvoltage, EEPROM error) Output of internal magnetic field values and temperature Programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function without iteration steps Potential Applications Robust replacement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for safety applications such as pedal position, throttle position and steering torque sensing Applications Electric power steering (EPS) Designers who used this product also designed with TLE5501 E0002 | Angle sensors BSZ215C H | Dual MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLE5309D E1211 | Angle sensors TLE5501 E0002 | Angle sensors BSZ215C H | Dual MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLE5309D E1211 | Angle sensors TLE5501 E0002 | Angle sensors BSZ215C H | Dual MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLE5309D E1211 | Angle sensors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S8D - TLE4998S8D - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S8D
TLE4998S8D
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S8D TLE4998S8D
XENSIV(TM) - TLE4998S8D Linear Hall sensor for highly accurate angle and position detection The linear Hall IC TLE4998S8D has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT signal based on the SAE J2716 standard, which consists of a sequence of pulses. Each transmission consists of multiple data nibbles containing the Hall value, the temperature and status information of the sensor. The output stage is an open-drain driver pulling the output pin to low only. Therefore, the high level needs to be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use an even lower supply voltage (e.g. 3.3 V). In this case the pull-up resistor must be connected to the given receiver supply. Summary of Features Integration of two individual Linear Hall sensor IC’s with Single Edge Nibble Transmission (SENT) open-drain output signal (SAE J2716) 20-bit Digital Signal Processing (DSP) Digital temperature and stress compensation 16-bit overall resolution Operating automotive temperature range -40°C to 125°C Minimal drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single-bit error correction: SENT unit time Magnetic range, sensitivity (gain), offset, and polarity of the output slope Filter Bandwidth Clamping levels Customer temperature compensation coefficients for all common magnets Re-programmable until memory lock Supply voltage 4.5-5.5 V (4.1-16 V extended range) Configurable magnetic range: ±50 mT, ±100 mT, or ±200 mT Reverse-polarity and overvoltage protection for all pins Output short-circuit protection On-board diagnostics (overvoltage, EEPROM error) Output of internal magnetic field values and temperature Programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function without iteration steps Potential Applications Robust replacement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for safety applications such as pedal position, throttle position and steering torque sensing Applications Electric power steering (EPS) Designers who used this product also designed with TLE5501 E0002 | Angle sensors BSZ215C H | Dual MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLE5309D E1211 | Angle sensors TLE5501 E0002 | Angle sensors BSZ215C H | Dual MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLE5309D E1211 | Angle sensors TLE5501 E0002 | Angle sensors BSZ215C H | Dual MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLE5309D E1211 | Angle sensors

XENSIV(TM) - TLE4998S8D Linear Hall sensor for highly accurate angle and position detection

The linear Hall IC TLE4998S8D has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT signal based on the SAE J2716 standard, which consists of a sequence of pulses. Each transmission consists of multiple data nibbles containing the Hall value, the temperature and status information of the sensor. The output stage is an open-drain driver pulling the output pin to low only. Therefore, the high level needs to be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use an even lower supply voltage (e.g. 3.3 V). In this case the pull-up resistor must be connected to the given receiver supply.


Summary of Features

  • Integration of two individual Linear Hall sensor IC’s with Single Edge Nibble Transmission (SENT) open-drain
  • output signal (SAE J2716)
  • 20-bit Digital Signal Processing (DSP)
  • Digital temperature and stress compensation
  • 16-bit overall resolution
  • Operating automotive temperature range -40°C to 125°C
  • Minimal drift of output signal over temperature and lifetime
  • Programmable parameters stored in EEPROM with single-bit error correction:
    • SENT unit time
    • Magnetic range, sensitivity (gain), offset, and polarity of the output slope
    • Filter Bandwidth
    • Clamping levels
    • Customer temperature compensation coefficients for all common magnets
  • Re-programmable until memory lock
  • Supply voltage 4.5-5.5 V (4.1-16 V extended range)
  • Configurable magnetic range: ±50 mT, ±100 mT, or ±200 mT
  • Reverse-polarity and overvoltage protection for all pins
  • Output short-circuit protection
  • On-board diagnostics (overvoltage, EEPROM error)
  • Output of internal magnetic field values and temperature
  • Programming and operation of multiple sensors with common power supply
  • Two-point calibration of magnetic transfer function without iteration steps

Potential Applications

  • Robust replacement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration
  • Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements
  • Suited for safety applications such as pedal position, throttle position and steering torque sensing

Applications

  • Electric power steering (EPS)

Designers who used this product also designed with


  • TLE5501 E0002 |
    Angle sensors
  • BSZ215C H |
    Dual MOSFET
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • TLE5309D E1211 |
    Angle sensors
  • TLE5501 E0002 |
    Angle sensors
  • BSZ215C H |
    Dual MOSFET
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • TLE5309D E1211 |
    Angle sensors
  • TLE5501 E0002 |
    Angle sensors
  • BSZ215C H |
    Dual MOSFET
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • TLE5309D E1211 |
    Angle sensors
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4998S8D
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S8D
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375876-TLE49452LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Linear, Compass (ICs) - TLE4998C8XUMA2 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 2.7 to 18 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details