Infineon Technologies AG Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon TLE5014P16DXUMA1

Description
ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes
Datasheet
Description
ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon - 71AC0770 - Newark, An Avnet Company
Chicago, IL, United States
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon
71AC0770
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon 71AC0770
ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes

ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Magnetic Sensor Chips
Product Number 71AC0770
Product Name Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041974-A1360LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 4-SIP Module
View Details
3 suppliers
Motion Sensor ICs - 2333503 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details