Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRS3 TLE49SRS3

Description
Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust magnetic field measurement. Signal conditioning and digital signal processing units ensure best performance and accuracy in harsh environments. Summary of Features Withstands mag. strayfield up to 8mT Angle error<1°, with look up table<0.5° Enables ASIL D compliant systems Very low jitter delay ±1µs Configurable latency 9.8µs ~ 26ms Compensates package stress Package includes silicon capacitors Follows zero defect quality policy Benefits Saves cost for shielding Safety mechanisms & error indication Higher mech. production tolerance Data synch with other sensors
Request a Quote Datasheet
Description
Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust magnetic field measurement. Signal conditioning and digital signal processing units ensure best performance and accuracy in harsh environments. Summary of Features Withstands mag. strayfield up to 8mT Angle error<1°, with look up table<0.5° Enables ASIL D compliant systems Very low jitter delay ±1µs Configurable latency 9.8µs ~ 26ms Compensates package stress Package includes silicon capacitors Follows zero defect quality policy Benefits Saves cost for shielding Safety mechanisms & error indication Higher mech. production tolerance Data synch with other sensors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRS3 - TLE49SRS3 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRS3
TLE49SRS3
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRS3 TLE49SRS3
Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust magnetic field measurement. Signal conditioning and digital signal processing units ensure best performance and accuracy in harsh environments. Summary of Features Withstands mag. strayfield up to 8mT Angle error<1°, with look up table<0.5° Enables ASIL D compliant systems Very low jitter delay ±1µs Configurable latency 9.8µs ~ 26ms Compensates package stress Package includes silicon capacitors Follows zero defect quality policy Benefits Saves cost for shielding Safety mechanisms & error indication Higher mech. production tolerance Data synch with other sensors

Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust magnetic field measurement. Signal conditioning and digital signal processing units ensure best performance and accuracy in harsh environments.


Summary of Features

  • Withstands mag. strayfield up to 8mT
  • Angle error<1°, with look up table<0.5°
  • Enables ASIL D compliant systems
  • Very low jitter delay ±1µs
  • Configurable latency 9.8µs ~ 26ms
  • Compensates package stress
  • Package includes silicon capacitors
  • Follows zero defect quality policy

Benefits

  • Saves cost for shielding
  • Safety mechanisms & error indication
  • Higher mech. production tolerance
  • Data synch with other sensors
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE49SRS3
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRS3
Sensor Type Magnetic
Package / Mounting PG-SSO-3
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966-3K - TLE4966-3K - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC8 - TLE49SRC8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE5046ICPWM2R050HALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4.25 to 20 volts
View Details
2 suppliers