Infineon Technologies AG Motion Sensor ICs TLE49663GHTSA1

Description
Infineon TLE49663GHTSA1
Request a Quote Datasheet
Description
Infineon TLE49663GHTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 2584115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2584115
Motion Sensor ICs 2584115
Infineon TLE49663GHTSA1

Infineon TLE49663GHTSA1

Supplier's Site
Motion Sensor ICs - 2584114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2584114
Motion Sensor ICs 2584114
Infineon TLE49663GHTSA1

Infineon TLE49663GHTSA1

Supplier's Site
Motion Sensor ICs - 2584115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2584115P
Motion Sensor ICs 2584115P
Infineon TLE49663GHTSA1

Infineon TLE49663GHTSA1

Supplier's Site
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1356722-TLE49663GHTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1356722-TLE49663GHTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1356722-TLE49663GHTSA1
Win Source Part Number: 1356722-TLE49663GHTS A1 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6-9 Base Product Number: TLE49663 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Polarization: Either Sensing Range: 4.2mT Trip, -4.2mT Release Test Condition: 25°C Voltage - Supply: 2.7V ~ 18V Current - Supply (Max): 7mA Current - Output (Max): 10mA Output Type: Digital

Win Source Part Number: 1356722-TLE49663GHTSA1
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: PG-TSOP6-6-9
Base Product Number: TLE49663
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Special Purpose
Polarization: Either
Sensing Range: 4.2mT Trip, -4.2mT Release
Test Condition: 25°C
Voltage - Supply: 2.7V ~ 18V
Current - Supply (Max): 7mA
Current - Output (Max): 10mA
Output Type: Digital

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE49663GHTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49663GHTSA1
MAG SWITCH SPEC PURP TSOP6-6-9

MAG SWITCH SPEC PURP TSOP6-6-9

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 2584115 1356722-TLE49663GHTSA1 TLE49663GHTSA1
Product Name Motion Sensor ICs Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Standards and Certifications RoHS
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347190-A1315LUA-2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
View Details
2 suppliers
Linear, Compass (ICs) - TLE493DW2B6A2HTSA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 2.8 to 3.5 volts
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
AS5510 Linear Sensor.  10-bit linear position sensor with digital position (interface) output - AS5510 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 2.5 to 3.6 volts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details