Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E2210 TLE5009A16 E2210

Description
XENSIV™ - TLE5009A16 E2210 magnetic angle sensor with high accuracy for automotive, consumer and industrial The TLE5x0916(D) angle sensors are designed for angular position sensing in safety critical automotive and non- automotive applications. Their high accuracy combined with short propagation delay make especially the GMR sensor variants suitable for systems with high speeds and high accuracy demands such as brushless DC (BLDC) motors for actuators and electric power steering systems (EPS). The AMR sensor variants with their typically accuracy of 0.1° fit for systems with high speeds and high accuracy demands such as pedals, levers or brushless DC (BLDC) motors with an even number of pole pairs. This magnetic sensor offers 5.0V, single die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing Applications Automotive electric pumps and fans 12 V
Request a Quote Datasheet
Description
XENSIV™ - TLE5009A16 E2210 magnetic angle sensor with high accuracy for automotive, consumer and industrial The TLE5x0916(D) angle sensors are designed for angular position sensing in safety critical automotive and non- automotive applications. Their high accuracy combined with short propagation delay make especially the GMR sensor variants suitable for systems with high speeds and high accuracy demands such as brushless DC (BLDC) motors for actuators and electric power steering systems (EPS). The AMR sensor variants with their typically accuracy of 0.1° fit for systems with high speeds and high accuracy demands such as pedals, levers or brushless DC (BLDC) motors with an even number of pole pairs. This magnetic sensor offers 5.0V, single die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing Applications Automotive electric pumps and fans 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E2210 - TLE5009A16 E2210 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E2210
TLE5009A16 E2210
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E2210 TLE5009A16 E2210
XENSIV™ - TLE5009A16 E2210 magnetic angle sensor with high accuracy for automotive, consumer and industrial The TLE5x0916(D) angle sensors are designed for angular position sensing in safety critical automotive and non- automotive applications. Their high accuracy combined with short propagation delay make especially the GMR sensor variants suitable for systems with high speeds and high accuracy demands such as brushless DC (BLDC) motors for actuators and electric power steering systems (EPS). The AMR sensor variants with their typically accuracy of 0.1° fit for systems with high speeds and high accuracy demands such as pedals, levers or brushless DC (BLDC) motors with an even number of pole pairs. This magnetic sensor offers 5.0V, single die GMR technology and is with TCO (Temperature Compensation Offset). The following derivatives of the TLE5x09A16(D) sensor family are available: Single die GMR: TLE5009A16 Dual die GMR: TLE5009A16D Single die AMR: TLE5109A16 Dual die AMR: TLE5109A16D Dual die AMR (bottom) / GMR (top): TLE5309D Functional Safety Safety Manual and Safety Analysis Summary Report available on request. Summary of Features Single and dual die sensor with AMR or GMR technology Separate supply pins for top and bottom sensor Low current consumption and quick start up 180°(AMR) and 360°(GMR) contactless angle measurement Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage Immune to airgap variations due to MR based sensing principle Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature) Pre-amplified output signals for differential or single-ended applications Diverse redundance combination of GMR sensor and AMR sensor in one package possible High accuracy typically 0.1° overall angle error for AMR sensor Potential Applications BLDC motors Pedals and rotary switches Steering angle sensing Valve or flap position sensing Applications Automotive electric pumps and fans 12 V

XENSIV™ - TLE5009A16 E2210 magnetic angle sensor with high accuracy for automotive, consumer and industrial

The TLE5x0916(D) angle sensors are designed for angular position sensing in safety critical automotive and non- automotive applications. Their high accuracy combined with short propagation delay make especially the GMR sensor variants suitable for systems with high speeds and high accuracy demands such as brushless DC (BLDC) motors for actuators and electric power steering systems (EPS). The AMR sensor variants with their typically accuracy of 0.1° fit for systems with high speeds and high accuracy demands such as pedals, levers or brushless DC (BLDC) motors with an even number of pole pairs.

This magnetic sensor offers 5.0V, single die GMR technology and is with TCO (Temperature Compensation Offset).

The following derivatives of the TLE5x09A16(D) sensor family are available:

  • Single die GMR: TLE5009A16
  • Dual die GMR: TLE5009A16D
  • Single die AMR: TLE5109A16
  • Dual die AMR: TLE5109A16D
  • Dual die AMR (bottom) / GMR (top): TLE5309D

Functional Safety

Safety Manual and Safety Analysis Summary Report available on request.


Summary of Features

  • Single and dual die sensor with AMR or GMR technology
  • Separate supply pins for top and bottom sensor
  • Low current consumption and quick start up
  • 180°(AMR) and 360°(GMR) contactless angle measurement
  • Output amplitude optimized for circuits with 3.3 V or 5 V supply voltage
  • Immune to airgap variations due to MR based sensing principle
  • Automotive qualified Q100, Grade 1: -40°C to 125°C (ambient temperature)
  • Pre-amplified output signals for differential or single-ended applications
  • Diverse redundance combination of GMR sensor and AMR sensor in one package possible
  • High accuracy typically 0.1° overall angle error for AMR sensor

Potential Applications

  • BLDC motors
  • Pedals and rotary switches
  • Steering angle sensing
  • Valve or flap position sensing

Applications

  • Automotive electric pumps and fans 12 V
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5009A16 E2210
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E2210
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P2B6 A0 - TLE493D-P2B6 A0 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 32 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2G - 097543-TLE4945-2G - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SOT-89-3
View Details
3 suppliers