Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4964-3K TLE4964-3K

Description
The TLE4964-3K is an integrated Hall effect switch designed specifically for highly accurate applications with superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance SOT23 like SMD package PG-SC59-3-5 (TLE4964-3K) Potential Applications Position detection applications Designers who used this product also designed with BAS70-02V | Schottky Diodes IMZA120R014M1H | Silicon Carbide MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes BAS70-02V | Schottky Diodes IMZA120R014M1H | Silicon Carbide MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes BAS70-02V | Schottky Diodes IMZA120R014M1H | Silicon Carbide MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes
Request a Quote Datasheet
Description
The TLE4964-3K is an integrated Hall effect switch designed specifically for highly accurate applications with superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance SOT23 like SMD package PG-SC59-3-5 (TLE4964-3K) Potential Applications Position detection applications Designers who used this product also designed with BAS70-02V | Schottky Diodes IMZA120R014M1H | Silicon Carbide MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes BAS70-02V | Schottky Diodes IMZA120R014M1H | Silicon Carbide MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes BAS70-02V | Schottky Diodes IMZA120R014M1H | Silicon Carbide MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4964-3K - TLE4964-3K - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4964-3K
TLE4964-3K
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4964-3K TLE4964-3K
The TLE4964-3K is an integrated Hall effect switch designed specifically for highly accurate applications with superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance SOT23 like SMD package PG-SC59-3-5 (TLE4964-3K) Potential Applications Position detection applications Designers who used this product also designed with BAS70-02V | Schottky Diodes IMZA120R014M1H | Silicon Carbide MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes BAS70-02V | Schottky Diodes IMZA120R014M1H | Silicon Carbide MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes BAS70-02V | Schottky Diodes IMZA120R014M1H | Silicon Carbide MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes

The TLE4964-3K is an integrated Hall effect switch designed specifically for highly accurate applications with superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds.


Summary of Features

  • 3.0 V to 32 V operating supply voltage
  • Operation from unregulated power supply
  • Reverse polarity protection (-18 V)
  • Overvoltage capability up to 42 V without external resistor
  • Output overcurrent & overtemperature protection
  • Active error compensation
  • High stability of magnetic thresholds
  • Low jitter (typ. 0.35 μs)
  • High ESD performance
  • SOT23 like SMD package PG-SC59-3-5 (TLE4964-3K)

Potential Applications

  • Position detection applications

Designers who used this product also designed with


  • BAS70-02V |
    Schottky Diodes
  • IMZA120R014M1H |
    Silicon Carbide MOSFET Discretes
  • IMZA120R040M1H |
    Silicon Carbide MOSFET Discretes
  • BAS70-02V |
    Schottky Diodes
  • IMZA120R014M1H |
    Silicon Carbide MOSFET Discretes
  • IMZA120R040M1H |
    Silicon Carbide MOSFET Discretes
  • BAS70-02V |
    Schottky Diodes
  • IMZA120R014M1H |
    Silicon Carbide MOSFET Discretes
  • IMZA120R040M1H |
    Silicon Carbide MOSFET Discretes
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4964-3K
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4964-3K
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon - 50Y7901 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 5.5 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-1M-S2 - TLE49604-1M-S2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method Tape Reel
Standards and Certifications RoHS
View Details